Motor Driver NMOS SPI 54-SOIC-EP
Manufacturer: NXP
Win Source Part Number: 1221400-MCZ33937AEK
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Technology: NMOS
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 54-SOIC-EP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 135°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 54-SSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: MCZ33937
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 58V
IC MOTOR DRIVER 6V-58V 54SOIC Product overview: MCZ33937AEK from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 58V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 58V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCZ33937AEK can be used for catalog matching and distributor lookup.
Motor Driver NMOS SPI 54-SOIC-EP
IC MOTOR DRIVER 6V-58V 54SOIC
IC MOTOR DRIVER 6V-58V 54SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MCZ33937AEK-ND | 1221400-MCZ33937AEK | 744-MCZ33937AEK | MCZ33937AEK | MCZ33937AEK | MCZ33937AEK |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MCZ33937AEK | 6V 58V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "54-SSOP (0.295"", 7.50mm Width) Exposed Pad" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) |