NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEFR2 MCZ33897CEFR2

Description
Manufacturer: NXP Win Source Part Number: 1075664-MCZ33897CEFR 2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Automation & Process Control, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1075664-MCZ33897CEFR 2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Automation & Process Control, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEFR2 - 1075664-MCZ33897CEFR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEFR2
1075664-MCZ33897CEFR2
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEFR2 1075664-MCZ33897CEFR2
Manufacturer: NXP Win Source Part Number: 1075664-MCZ33897CEFR 2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Automation & Process Control, Communications & Networking

Manufacturer: NXP
Win Source Part Number: 1075664-MCZ33897CEFR2
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Data Rate: 83.33Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 12V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Automation & Process Control, Communications & Networking

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEFR2 - 023162-MCZ33897CEFR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEFR2
023162-MCZ33897CEFR2
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEFR2 023162-MCZ33897CEFR2
Manufacturer: NXP Win Source Part Number: 023162-MCZ33897CEFR2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 12V

Manufacturer: NXP
Win Source Part Number: 023162-MCZ33897CEFR2
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Data Rate: 83.33Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 12V

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCZ33897CEFR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCZ33897CEFR2
Drivers, Receivers, Transceivers MCZ33897CEFR2
1/1 Transceiver Half CANbus 14-SOIC

1/1 Transceiver Half CANbus 14-SOIC

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCZ33897CEFR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCZ33897CEFR2
Drivers, Receivers, Transceivers MCZ33897CEFR2
1/1 Transceiver Half CANbus 14-SOIC

1/1 Transceiver Half CANbus 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1075664-MCZ33897CEFR2 MCZ33897CEFR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEFR2 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details