NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEF MCZ33897CEF

Description
Manufacturer: NXP Win Source Part Number: 754802-MCZ33897CEF Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: MCZ33897 Manufacturer Pack Quantity: 55 MSL Level: 3 (168 Hours) Supply Voltage (V): 12V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 754802-MCZ33897CEF Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: MCZ33897 Manufacturer Pack Quantity: 55 MSL Level: 3 (168 Hours) Supply Voltage (V): 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEF - 754802-MCZ33897CEF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEF
754802-MCZ33897CEF
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEF 754802-MCZ33897CEF
Manufacturer: NXP Win Source Part Number: 754802-MCZ33897CEF Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: MCZ33897 Manufacturer Pack Quantity: 55 MSL Level: 3 (168 Hours) Supply Voltage (V): 12V

Manufacturer: NXP
Win Source Part Number: 754802-MCZ33897CEF
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Data Rate: 83.33Kbps
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: MCZ33897
Manufacturer Pack Quantity: 55
MSL Level: 3 (168 Hours)
Supply Voltage (V): 12V

Buy Now
Drivers, Receivers, Transceivers - MCZ33897CEF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCZ33897CEF
Drivers, Receivers, Transceivers MCZ33897CEF
1/1 Transceiver Half CANbus 14-SOIC

1/1 Transceiver Half CANbus 14-SOIC

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCZ33897CEF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCZ33897CEF
Drivers, Receivers, Transceivers MCZ33897CEF
1/1 Transceiver Half CANbus 14-SOIC

1/1 Transceiver Half CANbus 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 754802-MCZ33897CEF MCZ33897CEF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCZ33897CEF Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details