NXP Semiconductors PMIC - PMIC - Gate Drivers - MCZ33883EGR2 MCZ33883EGR2

Description
Manufacturer: NXP Win Source Part Number: 1075657-MCZ33883EGR2 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 1A Family Name: MCZ33883 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 5.5 V to 55 V Alternative Parts (Cross-Reference): MCZ33883EG; MC33883DW; MC33883DWR2 ; MC33883HEG; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: France Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1075657-MCZ33883EGR2 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 1A Family Name: MCZ33883 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 5.5 V to 55 V Alternative Parts (Cross-Reference): MCZ33883EG; MC33883DW; MC33883DWR2 ; MC33883HEG; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: France Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCZ33883EGR2 - 1075657-MCZ33883EGR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCZ33883EGR2
1075657-MCZ33883EGR2
PMIC - PMIC - Gate Drivers - MCZ33883EGR2 1075657-MCZ33883EGR2
Manufacturer: NXP Win Source Part Number: 1075657-MCZ33883EGR2 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 1A Family Name: MCZ33883 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 5.5 V to 55 V Alternative Parts (Cross-Reference): MCZ33883EG; MC33883DW; MC33883DWR2 ; MC33883HEG; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: France Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1075657-MCZ33883EGR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1A, 1A
Family Name: MCZ33883
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 5.5 V to 55 V
Alternative Parts (Cross-Reference): MCZ33883EG; MC33883DW; MC33883DWR2 ; MC33883HEG;
Introduction Date: January 16, 2007
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - MCZ33883EGR2 - 144580-MCZ33883EGR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCZ33883EGR2
144580-MCZ33883EGR2
PMIC - PMIC - Gate Drivers - MCZ33883EGR2 144580-MCZ33883EGR2
Manufacturer: NXP Win Source Part Number: 144580-MCZ33883EGR2 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 1A Family Name: MCZ33883 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 5.5 V to 55 V Alternative Parts (Cross-Reference): MCZ33883EG; MC33883DWR2 ; MC33883DW; MC33883HEGR2; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: France Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 144580-MCZ33883EGR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1A, 1A
Family Name: MCZ33883
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 5.5 V to 55 V
Alternative Parts (Cross-Reference): MCZ33883EG; MC33883DWR2 ; MC33883DW; MC33883HEGR2;
Introduction Date: January 16, 2007
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - MCZ33883EGR2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MCZ33883EGR2-ND
Gate Drivers MCZ33883EGR2-ND
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-MCZ33883EGR2
Gate Driver IC 730-MCZ33883EGR2
IC GATE DRVR HALF-BRIDGE 20SOIC Product overview: MCZ33883EGR2 from NXP Semiconductors is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCZ33883EGR2 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 20SOIC Product overview: MCZ33883EGR2 from NXP Semiconductors is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCZ33883EGR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MCZ33883EGR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCZ33883EGR2
Gate Drivers MCZ33883EGR2
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Buy Now Datasheet
Gate Drivers - MCZ33883EGR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCZ33883EGR2
Gate Drivers MCZ33883EGR2
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1075657-MCZ33883EGR2 MCZ33883EGR2-ND 730-MCZ33883EGR2 MCZ33883EGR2 MCZ33883EGR2
Product Name PMIC - PMIC - Gate Drivers - MCZ33883EGR2 Gate Drivers Gate Driver IC Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting Inverting; Noninverting
Output Current 1 amps 1 amps 1 amps 1 amps 1 amps
Supply Voltage 5.5 to 55 volts 5.5 to 55 volts 5.5 to 55 volts 5.5 to 55 volts 5.5 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330H-B00220-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDCLVC1102PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74AHC2G125DC/C5 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765-1
Packing Method Tape Reel; Tape & Reel; Other
View Details