Manufacturer: NXP
Win Source Part Number: 1221382-MCZ33880EG
Packaging: Tube
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 8
Output Configuration: High Side or Low Side
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 28-SOIC
Current - Output (Maximum): 800mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: MCZ33880
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Load Voltage (V): 5.5V ~ 24.5V
Rds On: 550mOhm
IC PWR SWITCH N-CHAN 1:8 28SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MCZ33880EG | MCZ33880EG |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MCZ33880EG | PMIC - Power Distribution Switches, Load Drivers |
| Number of Outlets | 8 |