Power Switch/Driver 1:8 N-Channel 600mA 32-SOIC-EP
IC PWR SWITCH N-CHAN 1:8 32SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MCZ33879EK | MCZ33879EK |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side; Low-side | |
| Number of Outputs | 8 | |
| Output Configuration | Inverting | |
| Output Current | 0.6000 amps |