Manufacturer: NXP
Win Source Part Number: 208239-MCZ33800EKR2
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 54-SOICW-EP
Supply Voltage - Operating: 5 V to 36 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Automotive PMIC 54-SOIC-EP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 208239-MCZ33800EKR2 | MCZ33800EKR2 |
| Product Name | PMIC - PMIC - Power Management - Specialized - MCZ33800EKR2 | Power Management - Specialized |
| Output Options | Inverting |