NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MCZ33800EK MCZ33800EK

Description
Manufacturer: NXP Win Source Part Number: 058422-MCZ33800EK Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 54-SOICW-EP Supply Voltage - Operating: 5 V to 36 V Operating Supply Current: 10mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 058422-MCZ33800EK Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 54-SOICW-EP Supply Voltage - Operating: 5 V to 36 V Operating Supply Current: 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MCZ33800EK - 058422-MCZ33800EK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MCZ33800EK
058422-MCZ33800EK
PMIC - PMIC - Power Management - Specialized - MCZ33800EK 058422-MCZ33800EK
Manufacturer: NXP Win Source Part Number: 058422-MCZ33800EK Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 54-SOICW-EP Supply Voltage - Operating: 5 V to 36 V Operating Supply Current: 10mA

Manufacturer: NXP
Win Source Part Number: 058422-MCZ33800EK
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 54-SOICW-EP
Supply Voltage - Operating: 5 V to 36 V
Operating Supply Current: 10mA

Buy Now Datasheet
Power Management - Specialized - MCZ33800EK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MCZ33800EK
Power Management - Specialized MCZ33800EK
Automotive PMIC 54-SOIC-EP

Automotive PMIC 54-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 058422-MCZ33800EK MCZ33800EK
Product Name PMIC - PMIC - Power Management - Specialized - MCZ33800EK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904834 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details