NXP Semiconductors PMIC - Power Management - Specialized MCZ33800EK

Description
IC ENGINE CTRL SW/DVR 54-SOIC
Description
IC ENGINE CTRL SW/DVR 54-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCZ33800EK is a power management integrated circuit designed for engine control applications. It features two programmable constant current drivers, an octal low-side serial switch, and six external MOSFET gate pre-drivers. The device operates within a voltage range of 5V to 36V and interfaces with 3.3V and 5V microprocessors via SPI protocol. Key protective features include over-voltage, under-voltage, thermal protection, and comprehensive fault detection mechanisms. Additional functionalities include a low power sleep mode with a standby current of approximately 10µA, diagnostics for heated exhaust gas oxygen sensors, and the ability to control outputs through both serial and parallel inputs. The MCZ33800EK supports PWM control with programmable frequency and duty cycle, making it suitable for various powertrain applications. The device is packaged in a 54-pin SOICW EP format and is Pb-free, indicated by the EK suffix.

Datasheet Summary
Powered by GS/AI

The MCZ33800EK is a power management integrated circuit designed for engine control applications. It features two programmable constant current drivers, an octal low-side serial switch, and six external MOSFET gate pre-drivers. The device operates within a voltage range of 5V to 36V and interfaces with 3.3V and 5V microprocessors via SPI protocol. Key protective features include over-voltage, under-voltage, thermal protection, and comprehensive fault detection mechanisms. Additional functionalities include a low power sleep mode with a standby current of approximately 10µA, diagnostics for heated exhaust gas oxygen sensors, and the ability to control outputs through both serial and parallel inputs. The MCZ33800EK supports PWM control with programmable frequency and duty cycle, making it suitable for various powertrain applications. The device is packaged in a 54-pin SOICW EP format and is Pb-free, indicated by the EK suffix.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Management - Specialized - MCZ33800EK - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Management - Specialized
MCZ33800EK
PMIC - Power Management - Specialized MCZ33800EK
IC ENGINE CTRL SW/DVR 54-SOIC

IC ENGINE CTRL SW/DVR 54-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Uncategorized Products
Product Number MCZ33800EK
Product Name PMIC - Power Management - Specialized
Unlock Full Specs
to access all available technical data