Manufacturer: NXP
Win Source Part Number: 926857-MCZ3334EF
Features: Automotive PMIC 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCZ33
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 926857-MCZ3334EF | MCZ3334EF |
| Product Name | PMIC - PMIC - Power Management - Specialized - MCZ3334EF | Power Management - Specialized |
| Output Options | Inverting |