The MCZ33285EFR2 is a dual high-side TMOS driver designed for controlling two external high-side N-Channel TMOS power FETs, suitable for driving incandescent or inductive loads. It supports Pulse Width Modulation (PWM) input control up to 1.0 kHz and features an internal charge pump to enhance the gate voltage of both FETs. The device includes protection mechanisms such as short-circuit detection and delay time of 800 µs, as well as separate internal source-to-gate dynamic clamps to safeguard against inductive load transients. This driver operates within a voltage range of 7.0 V to 40 V and is rated for an extended temperature range from -40°C to 125°C, making it suitable for automotive applications. It also includes load dump protection and overvoltage detection, activating the second output during overvoltage conditions. The MCZ33285EFR2 is packaged in an 8-pin SOICN format and is Pb-free, indicated by the suffix code EF.
IC GATE DRVR HIGH-SIDE 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MCZ33285EFR2 |
| Product Name | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver |