IC MCX N94 150MHZ DUAL CORE NPU
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 568-MCXN946VKLT-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 150 MHz |
| Bits | 16 Bit; Other; A/D 75x16b; D/A 2x12b, 1x14b |
| RAM | 352 KB |
| ROM | 1000 KB |