MCX A13, 14, 15 Essential MCUs with Arm® Cortex® M33, Low Power and Intelligent Peripherals
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCXA155VPJ | 568-MCXA155VPJ-ND |
| Product Name | Microcontrollers | |
| Life Cycle Stage | Active | |
| Package Type | BGA; Other; VFBGA | BGA; Other; 112-BGA |
| Data Bus | 32 Bit | |
| Clock Speed | 96 MHz | |
| Bits | Other; D/A 1x12b |