IC MCX 48MHZ SGL CR 128KB QFN48
MCXA14 - 48HVQFN Semiconductor
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-MCXA143VFT-ND | MCXA143VFT |
| Product Name | Microcontrollers | |
| Data Bus | 32 Bit | |
| Clock Speed | 48 MHz | |
| Bits | 8 Bit; Other; A/D 1x12b; D/A 1x8b | |
| RAM | 32 KB | |
| ROM | 128 KB |