NXP Semiconductors OEM Parts - OEM Parts (M - N) - MCT7805CT MCT7805CT

Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023358-MCT7805CT Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MCT7805CTMCT7805 CT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023358-MCT7805CT Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MCT7805CTMCT7805 CT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MCT7805CT - 1023358-MCT7805CT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MCT7805CT
1023358-MCT7805CT
OEM Parts - OEM Parts (M - N) - MCT7805CT 1023358-MCT7805CT
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023358-MCT7805CT Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MCT7805CTMCT7805 CT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023358-MCT7805CT
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MCT7805CTMCT7805 CT;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1023358-MCT7805CT
Product Name OEM Parts - OEM Parts (M - N) - MCT7805CT
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
View Details
Voltage Regulators - DC DC Switching Regulators - 2312-ACT4529MYH-T0010TR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
3 suppliers
Power Distribution Switches, Load Drivers - AUIPS1052GTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details