Win Source Part Number: 1345825-MCSPTR2A5775
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: eTPU
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: FS6520, MC33937, MPC5775E
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: 5A992C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Base Product Number: MCSPTR2
NAY000//MPC5775E Development Kit for 3-p
FS6520, MC33937, MPC5775E - eTPU MCU 32-Bit Embedded Evaluation Board
EVAL BOARD, 3-PHASE BLDC/PMSM MOTOR CTRL ROHS COMPLIANT: YES
MPC5775E DEV KIT FOR PMSM MOTOR
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1345825-MCSPTR2A5775E | 2884869 | 568-MCSPTR2A5775E-ND | 21AJ6634 | MCSPTR2A5775E |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Power, Motor & Robotics Development Tools | Embedded MCU, DSP Evaluation Boards | Eval Board, 3-Phase Bldc/pmsm Motor Ctrl Rohs Compliant Nxp | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |