NXP Semiconductors Embedded MCU, DSP Evaluation Boards MCSPTE1AK144

Description
GD3000, S32K144 - ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
GD3000, S32K144 - ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 568-MCSPTE1AK144-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
568-MCSPTE1AK144-ND
Embedded MCU, DSP Evaluation Boards 568-MCSPTE1AK144-ND
GD3000, S32K144 - ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board

GD3000, S32K144 - ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1345824-MCSPTE1AK144 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1345824-MCSPTE1AK144
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1345824-MCSPTE1AK144
Win Source Part Number: 1345824-MCSPTE1AK144 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4F Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: GD3000, S32K144 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Base Product Number: MCSPTE1

Win Source Part Number: 1345824-MCSPTE1AK144
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4F
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: GD3000, S32K144
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A002A1
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Base Product Number: MCSPTE1

Buy Now Datasheet
Dev Kit, 3-Ph Bldc/pmsm Motor Controller Rohs Compliant Nxp - 31AJ5732 - Newark, An Avnet Company
Chicago, IL, United States
Dev Kit, 3-Ph Bldc/pmsm Motor Controller Rohs Compliant Nxp
31AJ5732
Dev Kit, 3-Ph Bldc/pmsm Motor Controller Rohs Compliant Nxp 31AJ5732
DEV KIT, 3-PH BLDC/PMSM MOTOR CONTROLLER ROHS COMPLIANT: YES

DEV KIT, 3-PH BLDC/PMSM MOTOR CONTROLLER ROHS COMPLIANT: YES

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MCSPTE1AK144 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MCSPTE1AK144
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MCSPTE1AK144
S32K144 DEV KIT FOR BLDC PMSM MO

S32K144 DEV KIT FOR BLDC PMSM MO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 568-MCSPTE1AK144-ND 1345824-MCSPTE1AK144 31AJ5732 MCSPTE1AK144
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Dev Kit, 3-Ph Bldc/pmsm Motor Controller Rohs Compliant Nxp Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer NXP USA INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-AEK-GNCP-TH25AL12-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Communication & Wireless Development Tools - 2864065 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System USB
Ports USB
View Details
TB,ERA-2,VV105,50 OHM / RoHS - TB-431-2+ - Mini-Circuits
Specs
Category Developement Board
View Details