NXP Semiconductors RF Transceiver ICs - MCR20AVHM MCR20AVHM

Description
Manufacturer: NXP Win Source Part Number: 926830-MCR20AVHM Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx Only 802.15.4 - 2.4GHz 41-VFLGA Package: 41-VFLGA Package: Tray Mounting: Surface Mount Family Name: MCR20 Categories: RF/IF and RFID Case / Package: 41-MAPLGA (5x5) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2832-MCR20AVHM, MCR20AVHM-ND, 935318183557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926830-MCR20AVHM Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx Only 802.15.4 - 2.4GHz 41-VFLGA Package: 41-VFLGA Package: Tray Mounting: Surface Mount Family Name: MCR20 Categories: RF/IF and RFID Case / Package: 41-MAPLGA (5x5) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2832-MCR20AVHM, MCR20AVHM-ND, 935318183557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MCR20AVHM - 926830-MCR20AVHM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MCR20AVHM
926830-MCR20AVHM
RF Transceiver ICs - MCR20AVHM 926830-MCR20AVHM
Manufacturer: NXP Win Source Part Number: 926830-MCR20AVHM Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx Only 802.15.4 - 2.4GHz 41-VFLGA Package: 41-VFLGA Package: Tray Mounting: Surface Mount Family Name: MCR20 Categories: RF/IF and RFID Case / Package: 41-MAPLGA (5x5) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2832-MCR20AVHM, MCR20AVHM-ND, 935318183557

Manufacturer: NXP
Win Source Part Number: 926830-MCR20AVHM
Operating Temperature Range: -40°C ~ 105°C
Features: IC RF TxRx Only 802.15.4 - 2.4GHz 41-VFLGA
Package: 41-VFLGA
Package: Tray
Mounting: Surface Mount
Family Name: MCR20
Categories: RF/IF and RFID
Case / Package: 41-MAPLGA (5x5)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2832-MCR20AVHM, MCR20AVHM-ND, 935318183557

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 926830-MCR20AVHM
Product Name RF Transceiver ICs - MCR20AVHM
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products