NXP Semiconductors RF Transceiver ICs MCR20AVHM

Description
IC RF TxRx Only 802.15.4 2.4GHz 41-VFLGA
Request a Quote Datasheet
Description
IC RF TxRx Only 802.15.4 2.4GHz 41-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MCR20AVHM-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MCR20AVHM-ND
RF Transceiver ICs MCR20AVHM-ND
IC RF TxRx Only 802.15.4 2.4GHz 41-VFLGA

IC RF TxRx Only 802.15.4 2.4GHz 41-VFLGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MCR20AVHM-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 250 kbps
Bias Current 15 to 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52833-QIAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Telecom - SI32192-A-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details