ERROR: no product mention
HC08 HC08 Microcontroller IC 8-Bit 2MHz 1.5KB (1.5K x 8) FLASH 8-SO
IC MCU 8BIT 1.5KB FLASH 8SO
HC08 HC08 Microcontroller IC 8-Bit 2MHz 1.5KB (1.5K x 8) FLASH 8-SO
IC MCU 8BIT 1.5KB FLASH 8SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCL908QT2CDWE-ND | MCL908QT2CDWE | MCL908QT2CDWE | MCL908QT2CDWE |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 2 MHz | 2 MHz | 2 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 1.5 KB |