Win Source Part Number: 1176465-MCL908QT1CDW
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HC08
Core Processor: HC08
Speed: 2MHz
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 5
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MCL90
Product Status: Obsolete
IC MCU 8BIT 1.5KB FLASH 8SO Product overview: MCL908QT1CDWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCL908QT1CDWE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 2MHz 1.5KB (1.5K x 8) FLASH 8-SO
IC MCU 8BIT 1.5KB FLASH 8SO
HC08 HC08 Microcontroller IC 8-Bit 2MHz 1.5KB (1.5K x 8) FLASH 8-SO
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO
IC MCU 8BIT 1.5KB FLASH 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1176465-MCL908QT1CDWE | 685-MCL908QT1CDWE | MCL908QT1CDWE-ND | MCL908QT1CDWE | MCL908QT1CDWE | MCL908QT1CDWE | MCL908QT1CDWE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 2 MHz | 2 MHz | 8 MHz | 2 MHz | 8 MHz | ||
| RAM | 1.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | |
| ROM Type | Flash; FLASH | Flash | |||||
| Supply Voltage | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 5.5 to 2.7 volts |