NXP Semiconductors Communication & Wireless Development Tools MCIMX7ULP-EVK

Description
MCIMX7ULP-EVK / 12NC: 935327674598
Request a Quote Datasheet
Description
MCIMX7ULP-EVK / 12NC: 935327674598
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication & Wireless Development Tools - 2884867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2884867
Communication & Wireless Development Tools 2884867
MCIMX7ULP-EVK / 12NC: 935327674598

MCIMX7ULP-EVK / 12NC: 935327674598

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1356933-MCIMX7ULP-EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1356933-MCIMX7ULP-EVK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1356933-MCIMX7ULP-EVK
Win Source Part Number: 1356933-MCIMX7ULP-EV K Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 35 pct. Type: MPU MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Series: i.MX Package: Bulk Product Status: Active Base Product Number: MCIMX7 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 5A992C Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M4 Utilized IC / Part: i.MX 7ULP Contents: Board(s), Cable(s), Accessories Board Type: Evaluation Platform

Win Source Part Number: 1356933-MCIMX7ULP-EVK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 35 pct.
Type: MPU
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Series: i.MX
Package: Bulk
Product Status: Active
Base Product Number: MCIMX7
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 5A992C
Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M4
Utilized IC / Part: i.MX 7ULP
Contents: Board(s), Cable(s), Accessories
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 568-14802-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
568-14802-ND
Embedded MCU, DSP Evaluation Boards 568-14802-ND
i.MX 7ULP i.MX ARM® Cortex®-A7, ARM® Cortex®-M4 MPU Embedded Evaluation Board

i.MX 7ULP i.MX ARM® Cortex®-A7, ARM® Cortex®-M4 MPU Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MCIMX7ULP-EVK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MCIMX7ULP-EVK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MCIMX7ULP-EVK
I.MX 7ULP EVAL BRD

I.MX 7ULP EVAL BRD

Supplier's Site
Eval Kit, Arm Cortex-A7/cortex-M4; Silicon Manufacturer Nxp - 07AH2525 - Newark, An Avnet Company
Chicago, IL, United States
Eval Kit, Arm Cortex-A7/cortex-M4; Silicon Manufacturer Nxp
07AH2525
Eval Kit, Arm Cortex-A7/cortex-M4; Silicon Manufacturer Nxp 07AH2525
EVAL KIT, ARM CORTEX-A7/CORTEX-M4; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:i.MX; Core Architecture:ARM; Core Sub-Architecture:Cor tex-A7, Cortex-M4; Silicon Core Number:i.MX7ULP; Kit Contents:i.MX 7ULP SOM & RoHS Compliant: Yes

EVAL KIT, ARM CORTEX-A7/CORTEX-M4; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:i.MX; Core Architecture:ARM; Core Sub-Architecture:Cortex-A7, Cortex-M4; Silicon Core Number:i.MX7ULP; Kit Contents:i.MX 7ULP SOM & RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
MCIMX7ULP-EVK
Development Boards & Kits - ARM MCIMX7ULP-EVK
Development Boards & Kits - ARM MCIMX7ULP-EVK

Development Boards & Kits - ARM MCIMX7ULP-EVK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2884867 1356933-MCIMX7ULP-EVK 568-14802-ND MCIMX7ULP-EVK 07AH2525 MCIMX7ULP-EVK
Product Name Communication & Wireless Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Eval Kit, Arm Cortex-A7/cortex-M4; Silicon Manufacturer Nxp Development Boards & Kits - ARM
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products