NXP Semiconductors 720MHZ Embedded Microprocessor MPU MCIMX7U3DVK07SC

Description
IC MPU I.MX7ULP 720MHZ Product overview: MCIMX7U3DVK07SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 720MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7U3DVK07SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX7ULP 720MHZ Product overview: MCIMX7U3DVK07SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 720MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7U3DVK07SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
720MHZ Embedded Microprocessor MPU - 694-MCIMX7U3DVK07SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
720MHZ Embedded Microprocessor MPU
694-MCIMX7U3DVK07SC
720MHZ Embedded Microprocessor MPU 694-MCIMX7U3DVK07SC
IC MPU I.MX7ULP 720MHZ Product overview: MCIMX7U3DVK07SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 720MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7U3DVK07SC can be used for catalog matching and distributor lookup.

IC MPU I.MX7ULP 720MHZ Product overview: MCIMX7U3DVK07SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 720MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7U3DVK07SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-15358-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15358-ND
Microprocessors 568-15358-ND
ARM® Cortex®-A7 Microprocessor IC i.MX7ULP 1 Core, 32-Bit 720MHz

ARM® Cortex®-A7 Microprocessor IC i.MX7ULP 1 Core, 32-Bit 720MHz

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX7U3DVK07SC - 926569-MCIMX7U3DVK07SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX7U3DVK07SC
926569-MCIMX7U3DVK07SC
Embedded - Embedded - Microprocessors - MCIMX7U3DVK07SC 926569-MCIMX7U3DVK07SC
Manufacturer: NXP Win Source Part Number: 926569-MCIMX7U3DVK07 SC Series: i.MX7ULP Operating Temperature Range: 0°C ~ 95°C Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 720MHz Core Processor: ARM® Cortex®-A7 Speed: 720MHz Package: Tray Family Name: MCIMX7 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-15358, 935381758557

Manufacturer: NXP
Win Source Part Number: 926569-MCIMX7U3DVK07SC
Series: i.MX7ULP
Operating Temperature Range: 0°C ~ 95°C
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 720MHz
Core Processor: ARM® Cortex®-A7
Speed: 720MHz
Package: Tray
Family Name: MCIMX7
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-15358, 935381758557

Buy Now Datasheet
Microprocessors - MCIMX7U3DVK07SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX7U3DVK07SC
Microprocessors MCIMX7U3DVK07SC
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC - 2 Core, 32-Bit 720MHz, 200MHz 361-MAPBGA (10x10)

ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC - 2 Core, 32-Bit 720MHz, 200MHz 361-MAPBGA (10x10)

Buy Now
Microprocessors - MCIMX7U3DVK07SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX7U3DVK07SC
Microprocessors MCIMX7U3DVK07SC
ARM® Cortex®-A7 Microprocessor IC i.MX7ULP 1 Core, 32-Bit 720MHz

ARM® Cortex®-A7 Microprocessor IC i.MX7ULP 1 Core, 32-Bit 720MHz

Buy Now Datasheet
Embedded - Microprocessors - MCIMX7U3DVK07SC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX7U3DVK07SC
Embedded - Microprocessors MCIMX7U3DVK07SC
IC I.MX 7ULP VFBGA 361

IC I.MX 7ULP VFBGA 361

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX7U3DVK07SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX7U3DVK07SC
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX7U3DVK07SC
IC MPU I.MX7ULP 720MHZ

IC MPU I.MX7ULP 720MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX7U3DVK07SC 568-15358-ND 926569-MCIMX7U3DVK07SC MCIMX7U3DVK07SC MCIMX7U3DVK07SC MCIMX7U3DVK07SC MCIMX7U3DVK07SC
Product Name 720MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MCIMX7U3DVK07SC Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family i.MX 7ULP ARM; ARM® Cortex®-A7 ARM® Cortex®-A7, ARM® Cortex®-M4 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Package Type Other; Tray BGA; Other; 361-VFBGA
Pin Count 361
Clock Speed 720 MHz 720 MHz 720 to 200 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - A80960JF33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details