NXP Semiconductors 1.0GHZ Embedded Microprocessor MPU MCIMX7D7DVM10SC

Description
IC MPU I.MX7D 1.0GHZ 541MAPBGA Product overview: MCIMX7D7DVM10SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7D7DVM10SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX7D 1.0GHZ 541MAPBGA Product overview: MCIMX7D7DVM10SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7D7DVM10SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX7D7DVM10SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX7D7DVM10SC
1.0GHZ Embedded Microprocessor MPU 694-MCIMX7D7DVM10SC
IC MPU I.MX7D 1.0GHZ 541MAPBGA Product overview: MCIMX7D7DVM10SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7D7DVM10SC can be used for catalog matching and distributor lookup.

IC MPU I.MX7D 1.0GHZ 541MAPBGA Product overview: MCIMX7D7DVM10SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7D7DVM10SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1195631-MCIMX7D7DVM10SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1195631-MCIMX7D7DVM10SC
Integrated Circuits (ICs) - Embedded - Microprocessors 1195631-MCIMX7D7DVM10SC
Win Source Part Number: 1195631-MCIMX7D7DVM1 0SC Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX7D Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M4 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, LPDDR3, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, MIPI Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS Package: Tray Additional Interfaces: AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART Standard Package: 84 Package / Case: 541-LFBGA Supplier Device Package: 541-MAPBGA (19x19) Temperature Range - Operating: 0°C ~ 95°C (TJ) Alternative Parts (Cross-Reference): MCIMX7D7DVM10SC.; ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935320864557 Base Product Number: MCIMX7

Win Source Part Number: 1195631-MCIMX7D7DVM10SC
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i.MX7D
Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M4
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, MIPI
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package: Tray
Additional Interfaces: AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART
Standard Package: 84
Package / Case: 541-LFBGA
Supplier Device Package: 541-MAPBGA (19x19)
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Alternative Parts (Cross-Reference): MCIMX7D7DVM10SC.;
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935320864557
Base Product Number: MCIMX7

Buy Now Datasheet
Microprocessors - MCIMX7D7DVM10SC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX7D7DVM10SC-ND
Microprocessors MCIMX7D7DVM10SC-ND
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)

ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MCIMX7D7DVM10SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX7D7DVM10SC
Microprocessors MCIMX7D7DVM10SC
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)

ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX7D7DVM10SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX7D7DVM10SC
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX7D7DVM10SC
IC MPU I.MX7D 1.0GHZ 541MAPBGA

IC MPU I.MX7D 1.0GHZ 541MAPBGA

Supplier's Site
Embedded - Microprocessors - MCIMX7D7DVM10SC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX7D7DVM10SC
Embedded - Microprocessors MCIMX7D7DVM10SC
EPDC, 2 ETH, CAN, 2 OTG 1 HSIC,

EPDC, 2 ETH, CAN, 2 OTG 1 HSIC,

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX7D7DVM10SC 1195631-MCIMX7D7DVM10SC MCIMX7D7DVM10SC-ND MCIMX7D7DVM10SC MCIMX7D7DVM10SC MCIMX7D7DVM10SC
Product Name 1.0GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Microprocessor Family i.MX 7Dual ARM; ARM® Cortex®-A7, ARM® Cortex®-M4 ARM® Cortex®-A7, ARM® Cortex®-M4 ARM; ARMR CortexR-A7, ARMR CortexR-M4 ARM; ARM® Cortex®-A7, ARM® Cortex®-M4
Package Type Other; Tray Other; 541-LFBGA BGA; Other; 541-LFBGA
Pin Count 541 541
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-Compatible 12-Bit D/A Converter 28-SOIC 0 to 70 - 815-DAC813KU - Utmel Electronic Limited
Specs
Architecture R-2R
Supply Voltage 1.5V; 15V
Package Type SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
View Details
Embedded - Microprocessors - 5962-9310503QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details