NXP Semiconductors Microprocessors MCIMX7D2DVM12SD

Description
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.2GHz 541-MAPBGA (19x19)
Request a Quote Datasheet
Description
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.2GHz 541-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-15401-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15401-ND
Microprocessors 568-15401-ND
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.2GHz 541-MAPBGA (19x19)

ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.2GHz 541-MAPBGA (19x19)

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-MCIMX7D2DVM12SD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-MCIMX7D2DVM12SD
1.2GHZ Embedded Microprocessor MPU 694-MCIMX7D2DVM12SD
IC MPU I.MX7D 1.2GHZ 541MAPBGA Product overview: MCIMX7D2DVM12SD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7D2DVM12SD can be used for catalog matching and distributor lookup.

IC MPU I.MX7D 1.2GHZ 541MAPBGA Product overview: MCIMX7D2DVM12SD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7D2DVM12SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX7D2DVM12SD - 884036-MCIMX7D2DVM12SD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX7D2DVM12SD
884036-MCIMX7D2DVM12SD
Embedded - Embedded - Microprocessors - MCIMX7D2DVM12SD 884036-MCIMX7D2DVM12SD
Manufacturer: NXP Win Source Part Number: 884036-MCIMX7D2DVM12 SD Series: i.MX7D Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 541-MAPBGA (19x19) Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M4 Speed: 1.2GHz Package: 541-LFBGA Package: Tray Family Name: MCIMX7 Categories: Integrated Circuits (ICs) Case / Package: 541-MAPBGA (19x19) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-15401, MCIMX7D2DVM12SD-ND, 935352044557

Manufacturer: NXP
Win Source Part Number: 884036-MCIMX7D2DVM12SD
Series: i.MX7D
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 541-MAPBGA (19x19)
Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M4
Speed: 1.2GHz
Package: 541-LFBGA
Package: Tray
Family Name: MCIMX7
Categories: Integrated Circuits (ICs)
Case / Package: 541-MAPBGA (19x19)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-15401, MCIMX7D2DVM12SD-ND, 935352044557

Buy Now Datasheet
Microprocessors - MCIMX7D2DVM12SD - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX7D2DVM12SD
Microprocessors MCIMX7D2DVM12SD
MPU I.MX 7D 1.2GHZ 19X19 MAPBGA

MPU I.MX 7D 1.2GHZ 19X19 MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX7D2DVM12SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX7D2DVM12SD
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX7D2DVM12SD
IC MPU I.MX7D 1.2GHZ 541MAPBGA

IC MPU I.MX7D 1.2GHZ 541MAPBGA

Supplier's Site
Microprocessors - MCIMX7D2DVM12SD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX7D2DVM12SD
Microprocessors MCIMX7D2DVM12SD
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.2GHz 541-MAPBGA (19x19)

ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.2GHz 541-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-15401-ND 694-MCIMX7D2DVM12SD 884036-MCIMX7D2DVM12SD MCIMX7D2DVM12SD MCIMX7D2DVM12SD MCIMX7D2DVM12SD
Product Name Microprocessors 1.2GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX7D2DVM12SD Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7, ARM® Cortex®-M4 i.MX 7Dual ARM® Cortex®-A7, ARM® Cortex®-M4 ARM; ARMR CortexR-A7, ARMR CortexR-M4 ARM® Cortex®-A7, ARM® Cortex®-M4
Supply Voltage 1.8V; 3.3V 1 V, 1.1 V, 1.225 V
Package Type Other; 541-LFBGA Other; Tray P-BGA; Other; 541-MAPBGA (19x19) Other; 541-LFBGA BGA; Other; 541-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - ATSAMA5D42A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details