NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX6Z0DVM09AB MCIMX6Z0DVM09AB

Description
Manufacturer: NXP Win Source Part Number: 844837-MCIMX6Z0DVM09 AB Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 900MHz Package: 289-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14726, 935377904557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 844837-MCIMX6Z0DVM09 AB Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 900MHz Package: 289-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14726, 935377904557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6Z0DVM09AB - 844837-MCIMX6Z0DVM09AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6Z0DVM09AB
844837-MCIMX6Z0DVM09AB
Embedded - Embedded - Microprocessors - MCIMX6Z0DVM09AB 844837-MCIMX6Z0DVM09AB
Manufacturer: NXP Win Source Part Number: 844837-MCIMX6Z0DVM09 AB Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 900MHz Package: 289-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14726, 935377904557

Manufacturer: NXP
Win Source Part Number: 844837-MCIMX6Z0DVM09AB
Series: i.MX6
Operating Temperature Range: 0°C ~ 95°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)
Core Processor: ARM® Cortex®-A7
Speed: 900MHz
Package: 289-LFBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 289-MAPBGA (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14726, 935377904557

Buy Now Datasheet
900MHZ Embedded Microprocessor MPU - 694-MCIMX6Z0DVM09AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MHZ Embedded Microprocessor MPU
694-MCIMX6Z0DVM09AB
900MHZ Embedded Microprocessor MPU 694-MCIMX6Z0DVM09AB
IC MPU I.MX6 900MHZ 289MAPBGA Product overview: MCIMX6Z0DVM09AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 900MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Z0DVM09AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6 900MHZ 289MAPBGA Product overview: MCIMX6Z0DVM09AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 900MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Z0DVM09AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14726-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14726-ND
Microprocessors 568-14726-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6Z0DVM09AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6Z0DVM09AB
Embedded - Microprocessors MCIMX6Z0DVM09AB
IC MPU I.MX6ULZ 900MHZ 289MAPBGA

IC MPU I.MX6ULZ 900MHZ 289MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6Z0DVM09AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6Z0DVM09AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6Z0DVM09AB
IC MPU I.MX6 900MHZ 289MAPBGA

IC MPU I.MX6 900MHZ 289MAPBGA

Supplier's Site
Microprocessors - MCIMX6Z0DVM09AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6Z0DVM09AB
Microprocessors MCIMX6Z0DVM09AB
IC MPU I.MX6ULZ 900MHZ 289MAPBGA

IC MPU I.MX6ULZ 900MHZ 289MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6Z0DVM09AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6Z0DVM09AB
Microprocessors MCIMX6Z0DVM09AB
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 844837-MCIMX6Z0DVM09AB 694-MCIMX6Z0DVM09AB 568-14726-ND MCIMX6Z0DVM09AB MCIMX6Z0DVM09AB MCIMX6Z0DVM09AB MCIMX6Z0DVM09AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6Z0DVM09AB 900MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Package Type P-BGA; Other; 289-MAPBGA (14x14) Other; Tray Other; 289-LFBGA Other; 289-LFBGA BGA; Other; 289-LFBGA
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Microprocessor Family i.MX 6ULZ ARM; ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM® Cortex®-A7 ARM® Cortex®-A7
Supply Voltage 1.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA726APGABCQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAMA5D27T-V/8GW-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.8V
View Details