NXP Semiconductors Microprocessors MCIMX6Y7DVM09AA

Description
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-13378-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13378-ND
Microprocessors 568-13378-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX6Y7DVM09AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6Y7DVM09AA
Microprocessors MCIMX6Y7DVM09AA
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6Y7DVM09AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6Y7DVM09AA
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6Y7DVM09AA
IC MPU I.MX6 900MHZ 289MAPBGA

IC MPU I.MX6 900MHZ 289MAPBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-13378-ND MCIMX6Y7DVM09AA MCIMX6Y7DVM09AA
Product Name Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 1.8V; 3.3V
Package Type Other; 289-LFBGA BGA; Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - A80386DXL-25 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details