ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
I.MX6ULL ROM PERF ENHAN
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
IC MPU I.MX6 528MHZ 272MAPBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX6Y7DVK05AB-ND | MCIMX6Y7DVK05AB | MCIMX6Y7DVK05AB | MCIMX6Y7DVK05AB |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ARM; ARM® Cortex®-A7 | ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | Other; 272-LFBGA | BGA; Other; 272-LFBGA |