IC MPU I.MX6 900MHZ 289MAPBGA Product overview: MCIMX6Y2DVM09AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 900MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y2DVM09AA can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 926565-MCIMX6Y2DVM09
Series: i.MX6
Operating Temperature Range: 0°C ~ 95°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)
Core Processor: ARM® Cortex®-A7
Speed: 900MHz
Package: Tray
Package: 289-LFBGA
Part Status: Obsolete
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 289-MAPBGA (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 152
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13379, 935346022557
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)
IC MPU I.MX6 900MHZ 289MAPBGA
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)
I.MX 6ULL 900 MHZ CONSUMER W/O E
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MCIMX6Y2DVM09AA | 926565-MCIMX6Y2DVM09AA | 568-13379-ND | MCIMX6Y2DVM09AA | MCIMX6Y2DVM09AA | MCIMX6Y2DVM09AA |
| Product Name | 900MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MCIMX6Y2DVM09AA | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Tray | P-BGA; Other; 289-MAPBGA (14x14) | Other; 289-LFBGA | BGA; Other; 289-LFBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 | ARM® Cortex®-A7 | ARM; ARM® Cortex®-A7 |