NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX6Y2DVM05AB MCIMX6Y2DVM05AB

Description
Manufacturer: NXP Win Source Part Number: 884035-MCIMX6Y2DVM05 AB Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: 289-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MCIMX6Y2DVM05AB-ND, 568-14996, 935357251557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884035-MCIMX6Y2DVM05 AB Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: 289-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MCIMX6Y2DVM05AB-ND, 568-14996, 935357251557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6Y2DVM05AB - 884035-MCIMX6Y2DVM05AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6Y2DVM05AB
884035-MCIMX6Y2DVM05AB
Embedded - Embedded - Microprocessors - MCIMX6Y2DVM05AB 884035-MCIMX6Y2DVM05AB
Manufacturer: NXP Win Source Part Number: 884035-MCIMX6Y2DVM05 AB Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: 289-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MCIMX6Y2DVM05AB-ND, 568-14996, 935357251557

Manufacturer: NXP
Win Source Part Number: 884035-MCIMX6Y2DVM05AB
Series: i.MX6
Operating Temperature Range: 0°C ~ 95°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Core Processor: ARM® Cortex®-A7
Speed: 528MHz
Package: 289-LFBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 289-MAPBGA (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MCIMX6Y2DVM05AB-ND, 568-14996, 935357251557

Buy Now Datasheet
Microprocessors - 568-14996-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14996-ND
Microprocessors 568-14996-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
528MHZ Embedded Microprocessor MPU - 694-MCIMX6Y2DVM05AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6Y2DVM05AB
528MHZ Embedded Microprocessor MPU 694-MCIMX6Y2DVM05AB
IC MPU I.MX6 528MHZ 289MAPBGA Product overview: MCIMX6Y2DVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y2DVM05AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6 528MHZ 289MAPBGA Product overview: MCIMX6Y2DVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y2DVM05AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6Y2DVM05AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6Y2DVM05AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6Y2DVM05AB
IC MPU I.MX6 528MHZ 289MAPBGA

IC MPU I.MX6 528MHZ 289MAPBGA

Supplier's Site
Microprocessors - MCIMX6Y2DVM05AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6Y2DVM05AB
Microprocessors MCIMX6Y2DVM05AB
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6Y2DVM05AB
Processors - Application Specialized MCIMX6Y2DVM05AB
Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 528MHz, 289BGA

Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 528MHz, 289BGA

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6Y2DVM05AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6Y2DVM05AB
Embedded - Microprocessors MCIMX6Y2DVM05AB
I.MX6ULL ROM PERF ENHAN

I.MX6ULL ROM PERF ENHAN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884035-MCIMX6Y2DVM05AB 568-14996-ND 694-MCIMX6Y2DVM05AB MCIMX6Y2DVM05AB MCIMX6Y2DVM05AB MCIMX6Y2DVM05AB MCIMX6Y2DVM05AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6Y2DVM05AB Microprocessors 528MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Processors - Application Specialized Embedded - Microprocessors
Package Type P-BGA; Other; 289-MAPBGA (14x14) Other; 289-LFBGA Other; Tray BGA; Other; 289-LFBGA
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 i.MX 6ULL ARM; ARMR CortexR-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3715CBC100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D27A-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A5
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers