NXP Semiconductors 528MHZ Embedded Microprocessor MPU MCIMX6Y2CVM05ABR

Description
IC MPU I.MX6Y 528MHZ 289MAPBGA Product overview: MCIMX6Y2CVM05ABR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y2CVM05ABR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6Y 528MHZ 289MAPBGA Product overview: MCIMX6Y2CVM05ABR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y2CVM05ABR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
528MHZ Embedded Microprocessor MPU - 694-MCIMX6Y2CVM05ABR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6Y2CVM05ABR
528MHZ Embedded Microprocessor MPU 694-MCIMX6Y2CVM05ABR
IC MPU I.MX6Y 528MHZ 289MAPBGA Product overview: MCIMX6Y2CVM05ABR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y2CVM05ABR can be used for catalog matching and distributor lookup.

IC MPU I.MX6Y 528MHZ 289MAPBGA Product overview: MCIMX6Y2CVM05ABR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y2CVM05ABR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-MCIMX6Y2CVM05ABRTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - 568-MCIMX6Y2CVM05ABRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MPU I.MX6Y 528MHZ 289MAPBGA

IC MPU I.MX6Y 528MHZ 289MAPBGA

Buy Now Datasheet
Microprocessors - 568-MCIMX6Y2CVM05ABRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MPU I.MX6Y 528MHZ 289MAPBGA

IC MPU I.MX6Y 528MHZ 289MAPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1356890-MCIMX6Y2CVM05ABR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1356890-MCIMX6Y2CVM05ABR
Integrated Circuits (ICs) - Embedded - Microprocessors 1356890-MCIMX6Y2CVM05ABR
Win Source Part Number: 1356890-MCIMX6Y2CVM0 5ABR Category: Integrated Circuits (ICs) - Embedded - Microprocessors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: i.MX6Y Product Status: Active Package / Case: 289-LFBGA Supplier Device Package: 289-MAPBGA (14x14) Base Product Number: MCIMX6 Mounting Type: Surface Mount REACH Status: REACH Unaffected Speed: 528MHz Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: DDR3, DDR3L, LPDDR2 Graphics Acceleration: No USB: USB 2.0 OTG + PHY (2) Additional Interfaces: CAN, I²C, SPI, UART Display & Interface Controllers: Electrophoretic, LCD Ethernet: 10/100Mbps (1) Voltage - I/O: 1.8V, 2.8V, 3.3V Security Features: A-HAB, ARM TZ, CSU, SJC, SNVS

Win Source Part Number: 1356890-MCIMX6Y2CVM05ABR
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: i.MX6Y
Product Status: Active
Package / Case: 289-LFBGA
Supplier Device Package: 289-MAPBGA (14x14)
Base Product Number: MCIMX6
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Speed: 528MHz
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: DDR3, DDR3L, LPDDR2
Graphics Acceleration: No
USB: USB 2.0 OTG + PHY (2)
Additional Interfaces: CAN, I²C, SPI, UART
Display & Interface Controllers: Electrophoretic, LCD
Ethernet: 10/100Mbps (1)
Voltage - I/O: 1.8V, 2.8V, 3.3V
Security Features: A-HAB, ARM TZ, CSU, SJC, SNVS

Buy Now Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6Y2CVM05ABR
Processors - Application Specialized MCIMX6Y2CVM05ABR
Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 528MHz, 289BGA

Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 528MHz, 289BGA

Buy Now Datasheet
Microprocessors - MCIMX6Y2CVM05ABR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6Y2CVM05ABR
Microprocessors MCIMX6Y2CVM05ABR
ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX6Y2CVM05ABR - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6Y2CVM05ABR
Microprocessors MCIMX6Y2CVM05ABR
I.MX 32-BIT MPU ARM CORTEX-A7 CO

I.MX 32-BIT MPU ARM CORTEX-A7 CO

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6Y2CVM05ABR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6Y2CVM05ABR
Embedded - Microprocessors MCIMX6Y2CVM05ABR
I.MX 32-BIT MPU ARM CORTEX-A7 CO

I.MX 32-BIT MPU ARM CORTEX-A7 CO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6Y2CVM05ABR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6Y2CVM05ABR
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6Y2CVM05ABR
IC MPU I.MX6Y 528MHZ 289MAPBGA

IC MPU I.MX6Y 528MHZ 289MAPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6Y2CVM05ABR 568-MCIMX6Y2CVM05ABRTR-ND 1356890-MCIMX6Y2CVM05ABR MCIMX6Y2CVM05ABR MCIMX6Y2CVM05ABR MCIMX6Y2CVM05ABR MCIMX6Y2CVM05ABR MCIMX6Y2CVM05ABR
Product Name 528MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Processors - Application Specialized Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family i.MX 6ULL ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 1.275 V to 1.5 V 1.8V; 3.3V 1.8V, 2.8V, 3.3V
Package Type Other; Tape & Reel (TR) Other; 289-LFBGA BGA; Other; 289-LFBGA Other; 289-LFBGA
Pin Count 289 289
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9132NXN7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Microprocessors - DRA724JGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II Pro
Package Type P-BGA; Other; 689 TePBGA II
Clock Speed 800 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details