The MCIMX6Y0DVM05AB is part of the i.MX 6ULL processor family from NXP Semiconductors, featuring a single-core ARM Cortex-A7 architecture operating at speeds up to 528 MHz. This microprocessor is designed for applications requiring efficient multimedia processing and connectivity, making it suitable for telematics, IoT gateways, and smart appliances. It includes integrated power management to simplify system design and reduce external component requirements. The processor supports various memory interfaces, including DDR3, NAND Flash, and eMMC, and offers multiple peripheral interfaces such as USB, UART, and ADC. The device operates within a temperature range of 0 to +95°C and comes in a 14 x 14 mm MAPBGA package. Its advanced security features enable secure transactions and data protection, making it a viable option for applications that require robust security measures.
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
CORTEX A9 RISC MICROPROCESSOR 32
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX6Y0DVM05AB557 | MCIMX6Y0DVM05AB557 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit; 1 Core, 32-Bit |