ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
IC MPU I.MX6SX 800MHZ 529MAPBGA Product overview: MCIMX6X4CVM08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6X4CVM08AB can be used for catalog matching and distributor lookup.
IC MPU I.MX6SX 800MHZ 529MAPBGA
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Processors - Application Specialized i.MX 6 series 32-bit MPU, ARM Cortex-A9 core, 800MHz, ARM Cortex-M4 core, 166MHz, BGA 400
IC MPU I.MX6SX 800MHZ 529MAPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX6X4CVM08AB-ND | 694-MCIMX6X4CVM08AB | MCIMX6X4CVM08AB | MCIMX6X4CVM08AB | MCIMX6X4CVM08AB | MCIMX6X4CVM08AB |
| Product Name | Microprocessors | 800MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Processors - Application Specialized | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM® Cortex®-A9, ARM® Cortex®-M4 | i.MX 6SoloX | ARM; ARMR CortexR-A9, ARMR CortexR-M4 | ARM® Cortex®-A9, ARM® Cortex®-M4 | ARM® Cortex®-A9, ARM® Cortex®-M4 | |
| Supply Voltage | 1.8V; 2.5V | 950 mV to 1.5 V | ||||
| Package Type | Other; 529-LFBGA | Other; Tray | BGA; Other; 529-LFBGA | Other; 529-LFBGA |