NXP Semiconductors Microprocessors MCIMX6X3EVK10ACR

Description
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX6X3EVK10ACR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6X3EVK10ACR-ND
Microprocessors MCIMX6X3EVK10ACR-ND
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (14x14)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6X3EVK10ACR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6X3EVK10ACR
Embedded - Microprocessors MCIMX6X3EVK10ACR
I.MX 6SX ROM PERF ENHAN

I.MX 6SX ROM PERF ENHAN

Supplier's Site Datasheet
Microprocessors - MCIMX6X3EVK10ACR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6X3EVK10ACR
Microprocessors MCIMX6X3EVK10ACR
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (14x14)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6X3EVK10ACR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6X3EVK10ACR
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6X3EVK10ACR
IC MPU I.MX6SX 1GHZ 400MAPBGA

IC MPU I.MX6SX 1GHZ 400MAPBGA

Supplier's Site
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6X3EVK10ACR
Processors - Application Specialized MCIMX6X3EVK10ACR
Processors - Application Specialized i.MX 6 series 32-bit MPU, ARM Cortex-A9 core, 800MHz, ARM Cortex-M4 core, 166MHz, BGA 400

Processors - Application Specialized i.MX 6 series 32-bit MPU, ARM Cortex-A9 core, 800MHz, ARM Cortex-M4 core, 166MHz, BGA 400

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX6X3EVK10ACR-ND MCIMX6X3EVK10ACR MCIMX6X3EVK10ACR MCIMX6X3EVK10ACR MCIMX6X3EVK10ACR
Product Name Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Processors - Application Specialized
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9, ARM® Cortex®-M4 ARM; ARM® Cortex®-A9, ARM® Cortex®-M4 ARM® Cortex®-A9, ARM® Cortex®-M4 ARM; ARMR CortexR-A9, ARMR CortexR-M4
Supply Voltage 1.8V; 2.5V
Package Type Other; 400-LFBGA BGA; Other; 400-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80386DXL-33 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Microprocessors - 296-AM62A74AUMHAAMBRTR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details