NXP Semiconductors Microprocessors MCIMX6X2CVN08AC

Description
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX6X2CVN08AC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6X2CVN08AC-ND
Microprocessors MCIMX6X2CVN08AC-ND
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-MCIMX6X2CVN08AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX6X2CVN08AC
800MHZ Embedded Microprocessor MPU 694-MCIMX6X2CVN08AC
IC MPU I.MX6SX 800MHZ 400MAPBGA Product overview: MCIMX6X2CVN08AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6X2CVN08AC can be used for catalog matching and distributor lookup.

IC MPU I.MX6SX 800MHZ 400MAPBGA Product overview: MCIMX6X2CVN08AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6X2CVN08AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320941-MCIMX6X2CVN08AC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320941-MCIMX6X2CVN08AC
Integrated Circuits (ICs) - Embedded - Microprocessors 1320941-MCIMX6X2CVN08AC
Manufacturer: NXP USA Inc. Win Source Part Number: 1320941-MCIMX6X2CVN0 8AC Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 200MHz, 800MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.15V Security Features: A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE Additional Interfaces: AC'97, CAN, I2C, I2S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART Standard Package: 90 Supplier Device Package: 400-MAPBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 400-LFBGA ECCN: 5A992C Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935363895557 Base Product Number: MCIMX6 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1320941-MCIMX6X2CVN08AC
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 200MHz, 800MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.15V
Security Features: A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Additional Interfaces: AC'97, CAN, I2C, I2S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART
Standard Package: 90
Supplier Device Package: 400-MAPBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 400-LFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935363895557
Base Product Number: MCIMX6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6X2CVN08AC
Processors - Application Specialized MCIMX6X2CVN08AC
Processors - Application Specialized i.MX 6 series 32-bit MPU, ARM Cortex-A9 core, 800MHz, ARM Cortex-M4 core, 166MHz, BGA 400

Processors - Application Specialized i.MX 6 series 32-bit MPU, ARM Cortex-A9 core, 800MHz, ARM Cortex-M4 core, 166MHz, BGA 400

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6X2CVN08AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6X2CVN08AC
Embedded - Microprocessors MCIMX6X2CVN08AC
I.MX 6SX ROM PERF ENHAN

I.MX 6SX ROM PERF ENHAN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6X2CVN08AC
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6X2CVN08AC
IC MPU I.MX6SX 800MHZ 400MAPBGA

IC MPU I.MX6SX 800MHZ 400MAPBGA

Supplier's Site
Microprocessors - MCIMX6X2CVN08AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6X2CVN08AC
Microprocessors MCIMX6X2CVN08AC
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX6X2CVN08AC-ND 694-MCIMX6X2CVN08AC 1320941-MCIMX6X2CVN08AC MCIMX6X2CVN08AC MCIMX6X2CVN08AC MCIMX6X2CVN08AC MCIMX6X2CVN08AC
Product Name Microprocessors 800MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Processors - Application Specialized Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9, ARM® Cortex®-M4 i.MX 6SoloX ARM; ARM® Cortex®-A9, ARM® Cortex®-M4 ARM; ARMR CortexR-A9, ARMR CortexR-M4 ARM® Cortex®-A9, ARM® Cortex®-M4
Supply Voltage 1.8V; 2.5V 950 mV to 1.5 V 1.8V, 2.5V, 2.8V, 3.15V
Package Type Other; 400-LFBGA Other; Tray Other; 400-LFBGA BGA; Other; 400-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
5 suppliers
Embedded - Microprocessors - AM3354ZCED50 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details