NXP Semiconductors Microprocessors MCIMX6X2CVN08AB

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX6X2CVN08AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6X2CVN08AB
Microprocessors MCIMX6X2CVN08AB
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)

Supplier's Site Datasheet
Microprocessors - MCIMX6X2CVN08AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6X2CVN08AB
Microprocessors MCIMX6X2CVN08AB
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6X2CVN08AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6X2CVN08AB
Embedded - Microprocessors MCIMX6X2CVN08AB
IC MPU 32BIT I.MX6 800MHZ 400BGA

IC MPU 32BIT I.MX6 800MHZ 400BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6X2CVN08AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6X2CVN08AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6X2CVN08AB
I.MX 6 SERIES 32-BIT MPU, ARM CO

I.MX 6 SERIES 32-BIT MPU, ARM CO

Supplier's Site
Thief River Falls, MN, United States
Microprocessors
568-14144-ND
Microprocessors 568-14144-ND
IC MPU I.MX6SX 800MHZ 400MAPBGA

IC MPU I.MX6SX 800MHZ 400MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6X2CVN08AB
Processors - Application Specialized MCIMX6X2CVN08AB
Processors - Application Specialized i.MX 6 series 32-bit MPU, ARM Cortex-A9 core, 800MHz, ARM Cortex-M4 core, 166MHz, BGA 400

Processors - Application Specialized i.MX 6 series 32-bit MPU, ARM Cortex-A9 core, 800MHz, ARM Cortex-M4 core, 166MHz, BGA 400

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320925-MCIMX6X2CVN08AB - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Embedded - Microprocessors
1320925-MCIMX6X2CVN08AB
Integrated Circuits (ICs) - Embedded - Microprocessors 1320925-MCIMX6X2CVN08AB
Manufacturer: Freescale Semiconductor Win Source Part Number: 1320925-MCIMX6X2CVN0 8AB Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 200MHz, 800MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.15V Security Features: A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE Additional Interfaces: AC'97, CAN, I2C, I2S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART Standard Package: 1 Supplier Device Package: 400-MAPBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 400-LFBGA Fake Threat In the Open Market: 72 HTSUS: 0000.00.0000 Other Part Number: NXPFREMCIMX6X2CVN08A B,2156-MCIMX6X2CVN08 AB

Manufacturer: Freescale Semiconductor
Win Source Part Number: 1320925-MCIMX6X2CVN08AB
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Bulk
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 200MHz, 800MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.15V
Security Features: A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Additional Interfaces: AC'97, CAN, I2C, I2S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART
Standard Package: 1
Supplier Device Package: 400-MAPBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 400-LFBGA
Fake Threat In the Open Market: 72
HTSUS: 0000.00.0000
Other Part Number: NXPFREMCIMX6X2CVN08AB,2156-MCIMX6X2CVN08AB

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6X2CVN08AB - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Embedded - Microprocessors
MCIMX6X2CVN08AB
Embedded - Microprocessors MCIMX6X2CVN08AB
ARM Cortex-A9, ARM Cortex-M4 Microprocessor IC series 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)

ARM Cortex-A9, ARM Cortex-M4 Microprocessor IC series 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited DigiKey VAST STOCK CO., LIMITED Win Source Electronics Nova Technology(HK) Co.,Ltd
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX6X2CVN08AB MCIMX6X2CVN08AB MCIMX6X2CVN08AB 568-14144-ND MCIMX6X2CVN08AB 1320925-MCIMX6X2CVN08AB MCIMX6X2CVN08AB
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Processors - Application Specialized Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit; 2 Core, 32-Bit 32-Bit 32-Bit 32-Bit; 32-Bit
Microprocessor Family ARM® Cortex®-A9, ARM® Cortex®-M4 ARM; ARM® Cortex®-A9, ARM® Cortex®-M4 ARM; ARMR CortexR-A9, ARMR CortexR-M4 ARM; ARM® Cortex®-A9, ARM® Cortex®-M4 ARM
Package Type BGA; Other; 400-LFBGA Other; 400-LFBGA Other; 400-LFBGA BGA; P-BGA; Other; 400-LFBGA
Clock Speed 200 to 800 MHz 200 MHz 200 to 800 MHz 200 to 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
 - 9511A-1DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; SBCDIP24
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details