NXP Semiconductors 800MHZ Embedded Microprocessor MPU MCIMX6U7CVM08AC

Description
IC MPU I.MX6DL 800MHZ 624MAPBGA Product overview: MCIMX6U7CVM08AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U7CVM08AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6DL 800MHZ 624MAPBGA Product overview: MCIMX6U7CVM08AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U7CVM08AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ Embedded Microprocessor MPU - 694-MCIMX6U7CVM08AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX6U7CVM08AC
800MHZ Embedded Microprocessor MPU 694-MCIMX6U7CVM08AC
IC MPU I.MX6DL 800MHZ 624MAPBGA Product overview: MCIMX6U7CVM08AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U7CVM08AC can be used for catalog matching and distributor lookup.

IC MPU I.MX6DL 800MHZ 624MAPBGA Product overview: MCIMX6U7CVM08AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U7CVM08AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AC - 208183-MCIMX6U7CVM08AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AC
208183-MCIMX6U7CVM08AC
Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AC 208183-MCIMX6U7CVM08AC
Manufacturer: NXP Win Source Part Number: 208183-MCIMX6U7CVM08 AC Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000 Mbps (1) USB: USB 2.0 + PHY (4) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART Family Name: MCIMX6U Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 624-MAPBGA (21x21) Speed(Frequency): 800MHz Alternative Parts (Cross-Reference): MCIMX6U7CVM08AB; MCIMX6U7CVM08AD; Introduction Date: December 20, 2013 ECCN: 5A992.c Country of Origin: China, Singapore, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 208183-MCIMX6U7CVM08AC
Packaging: Tray
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100/1000 Mbps (1)
USB: USB 2.0 + PHY (4)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Family Name: MCIMX6U
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 624-MAPBGA (21x21)
Speed(Frequency): 800MHz
Alternative Parts (Cross-Reference): MCIMX6U7CVM08AB; MCIMX6U7CVM08AD;
Introduction Date: December 20, 2013
ECCN: 5A992.c
Country of Origin: China, Singapore, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MCIMX6U7CVM08AC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6U7CVM08AC-ND
Microprocessors MCIMX6U7CVM08AC-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6U7CVM08AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6U7CVM08AC
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6U7CVM08AC
IC MPU I.MX6DL 800MHZ 624MAPBGA

IC MPU I.MX6DL 800MHZ 624MAPBGA

Supplier's Site
Microprocessors - MCIMX6U7CVM08AC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6U7CVM08AC
Microprocessors MCIMX6U7CVM08AC
IC MPU I.MX6DL 800MHZ 624MAPBGA

IC MPU I.MX6DL 800MHZ 624MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6U7CVM08AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6U7CVM08AC
Microprocessors MCIMX6U7CVM08AC
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6U7CVM08AC 208183-MCIMX6U7CVM08AC MCIMX6U7CVM08AC-ND MCIMX6U7CVM08AC MCIMX6U7CVM08AC MCIMX6U7CVM08AC
Product Name 800MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Microprocessor Family i.MX 6DualLite ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM® Cortex®-A9 ARM® Cortex®-A9
Supply Voltage 1.275 V to 1.5 V 1.8V, 2.5V, 2.8V, 3.3V 1.8V; 2.5V; 3.3V
Package Type Other; Tray P-BGA; Other; 624-MAPBGA (21x21) Other; 624-LFBGA Other; 624-LFBGA BGA; Other; 624-LFBGA
Pin Count 624 624
Unlock Full Specs
to access all available technical data

Similar Products

Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details