NXP Semiconductors Microprocessors MCIMX6S8DVM10AC

Description
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)
Request a Quote Datasheet
Description
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14333-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14333-ND
Microprocessors 568-14333-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX6S8DVM10AC - 208182-MCIMX6S8DVM10AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6S8DVM10AC
208182-MCIMX6S8DVM10AC
Embedded - Embedded - Microprocessors - MCIMX6S8DVM10AC 208182-MCIMX6S8DVM10AC
Manufacturer: NXP Win Source Part Number: 208182-MCIMX6S8DVM10 AC Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000 Mbps (1) USB: USB 2.0 + PHY (4) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TJ) Case / Package: 624-MAPBGA (21x21) Speed(Frequency): 1.0GHz

Manufacturer: NXP
Win Source Part Number: 208182-MCIMX6S8DVM10AC
Packaging: Tray
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100/1000 Mbps (1)
USB: USB 2.0 + PHY (4)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TJ)
Case / Package: 624-MAPBGA (21x21)
Speed(Frequency): 1.0GHz

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6S8DVM10AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6S8DVM10AC
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6S8DVM10AC
IC MPU I.MX6S 1.0GHZ 624MAPBGA Product overview: MCIMX6S8DVM10AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6S8DVM10AC can be used for catalog matching and distributor lookup.

IC MPU I.MX6S 1.0GHZ 624MAPBGA Product overview: MCIMX6S8DVM10AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6S8DVM10AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6S8DVM10AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6S8DVM10AC
Embedded - Microprocessors MCIMX6S8DVM10AC
IC MPU I.MX6S 1.0GHZ 624MAPBGA

IC MPU I.MX6S 1.0GHZ 624MAPBGA

Supplier's Site Datasheet
Processors - Application Specialized 32-bit MPU ARM Cortex-A9 core 1GHz - 568-MCIMX6S8DVM10AC - Utmel Electronic Limited
Hong Kong, China
Processors - Application Specialized 32-bit MPU ARM Cortex-A9 core 1GHz
568-MCIMX6S8DVM10AC
Processors - Application Specialized 32-bit MPU ARM Cortex-A9 core 1GHz 568-MCIMX6S8DVM10AC
Processors - Application Specialized 32-bit MPU ARM Cortex-A9 core 1GHz

Processors - Application Specialized 32-bit MPU ARM Cortex-A9 core 1GHz

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6S8DVM10AC
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6S8DVM10AC
IC MPU I.MX6S 1GHZ 624MAPBGA

IC MPU I.MX6S 1GHZ 624MAPBGA

Supplier's Site
Microprocessors - MCIMX6S8DVM10AC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6S8DVM10AC
Microprocessors MCIMX6S8DVM10AC
IC MPU I.MX6S 1.0GHZ 624MAPBGA

IC MPU I.MX6S 1.0GHZ 624MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6S8DVM10AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6S8DVM10AC
Microprocessors MCIMX6S8DVM10AC
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1GHz 624-MAPBGA (21x21)

Buy Now
Microprocessors - MCIMX6S8DVM10AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6S8DVM10AC
Microprocessors MCIMX6S8DVM10AC
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14333-ND 208182-MCIMX6S8DVM10AC 694-MCIMX6S8DVM10AC MCIMX6S8DVM10AC 568-MCIMX6S8DVM10AC MCIMX6S8DVM10AC MCIMX6S8DVM10AC MCIMX6S8DVM10AC
Product Name Microprocessors Embedded - Embedded - Microprocessors - MCIMX6S8DVM10AC 1.0GHZ Embedded Microprocessor MPU Embedded - Microprocessors Processors - Application Specialized 32-bit MPU ARM Cortex-A9 core 1GHz Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 i.MX 6Solo ARM; ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM® Cortex®-A9 ARM® Cortex®-A9
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 2.8V, 3.3V 1.25 V to 1.5 V 1.5V
Package Type Other; 624-LFBGA P-BGA; Other; 624-MAPBGA (21x21) Other; Bulk Other; 624-LFBGA Other; 624-LFBGA BGA; Other; 624-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352BZCE30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3357 Sitara Processor - AM3357BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details