NXP Semiconductors 1.0GHZ Embedded Microprocessor MPU MCIMX6QP6AVT1AA

Description
IC MPU I.MX6QP 1.0GHZ 624FCBGA Product overview: MCIMX6QP6AVT1AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6QP6AVT1AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6QP 1.0GHZ 624FCBGA Product overview: MCIMX6QP6AVT1AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6QP6AVT1AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6QP6AVT1AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6QP6AVT1AA
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6QP6AVT1AA
IC MPU I.MX6QP 1.0GHZ 624FCBGA Product overview: MCIMX6QP6AVT1AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6QP6AVT1AA can be used for catalog matching and distributor lookup.

IC MPU I.MX6QP 1.0GHZ 624FCBGA Product overview: MCIMX6QP6AVT1AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6QP6AVT1AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6QP6AVT1AA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6QP6AVT1AA-ND
Microprocessors MCIMX6QP6AVT1AA-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6QP 4 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6QP 4 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX6QP6AVT1AA - 747366-MCIMX6QP6AVT1AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6QP6AVT1AA
747366-MCIMX6QP6AVT1AA
Embedded - Embedded - Microprocessors - MCIMX6QP6AVT1AA 747366-MCIMX6QP6AVT1AA
Manufacturer: NXP Win Source Part Number: 747366-MCIMX6QP6AVT1 AA Series: i.MX6QP Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 4 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3L, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel Ethernet: 10/100/1000 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS Package: 624-FBGA, FCBGA Additional Interfaces: CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART Family Name: MCIMX6QP6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.nxp.com Manufacturer Package: 624-FCBGA (21x21) Alternative Parts (Cross-Reference): MCIMX6QP6AVT1AAR; MCIMX6QP6AVT8AB; MCIMX6QP6AVT1AB; ECCN: 5A992 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 747366-MCIMX6QP6AVT1AA
Series: i.MX6QP
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 4 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, DDR3L, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel
Ethernet: 10/100/1000 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Security Features: ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Package: 624-FBGA, FCBGA
Additional Interfaces: CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART
Family Name: MCIMX6QP6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 624-FCBGA (21x21)
Alternative Parts (Cross-Reference): MCIMX6QP6AVT1AAR; MCIMX6QP6AVT8AB; MCIMX6QP6AVT1AB;
ECCN: 5A992
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6QP6AVT1AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6QP6AVT1AA
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6QP6AVT1AA
IC MPU I.MX6QP 1.0GHZ 624FCBGA

IC MPU I.MX6QP 1.0GHZ 624FCBGA

Supplier's Site
Microprocessors - MCIMX6QP6AVT1AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6QP6AVT1AA
Microprocessors MCIMX6QP6AVT1AA
ARM® Cortex®-A9 Microprocessor IC i.MX6QP 4 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6QP 4 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6QP6AVT1AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6QP6AVT1AA
Embedded - Microprocessors MCIMX6QP6AVT1AA
IC MPU I.MX6QP 1GHZ 624FCBGA

IC MPU I.MX6QP 1GHZ 624FCBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6QP6AVT1AA
Processors - Application Specialized MCIMX6QP6AVT1AA
Processors - Application Specialized i.MX 6 series 32-bit MPU, Quad ARM Cortex-A9 core, 1GHz, FCBGA 624

Processors - Application Specialized i.MX 6 series 32-bit MPU, Quad ARM Cortex-A9 core, 1GHz, FCBGA 624

Buy Now Datasheet
Microprocessors - MCIMX6QP6AVT1AA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6QP6AVT1AA
Microprocessors MCIMX6QP6AVT1AA
IC MPU I.MX6QP 1GHZ 624FCBGA

IC MPU I.MX6QP 1GHZ 624FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6QP6AVT1AA MCIMX6QP6AVT1AA-ND 747366-MCIMX6QP6AVT1AA MCIMX6QP6AVT1AA MCIMX6QP6AVT1AA MCIMX6QP6AVT1AA MCIMX6QP6AVT1AA MCIMX6QP6AVT1AA
Product Name 1.0GHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MCIMX6QP6AVT1AA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Processors - Application Specialized Microprocessors
Microprocessor Family i.MX 6Quad ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9
Supply Voltage 1.05 V to 1.5 V 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 2.8V, 3.3V
Package Type Other; Tray Other; 624-FBGA, FCBGA BGA; Other; 624-FBGA, FCBGA Other; 624-FBGA, FCBGA
Pin Count 624 624
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details