NXP Semiconductors 800MHZ Embedded Microprocessor MPU MCIMX6Q5EZK08AE

Description
IC MPU I.MX6Q 800MHZ 569MAPBGA Product overview: MCIMX6Q5EZK08AE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Q5EZK08AE can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU I.MX6Q 800MHZ 569MAPBGA Product overview: MCIMX6Q5EZK08AE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Q5EZK08AE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCIMX6Q5EZK08AE is a quad-core ARM Cortex-A9 microprocessor from the i.MX 6Quad series, operating at a frequency of 800 MHz. It is designed for multimedia applications, offering high performance while maintaining low power consumption. The processor features integrated 2D and 3D graphics capabilities, supports 1080p video processing, and includes advanced power management features. It has a 2vó32-bit LPDDR2-800 memory interface and supports various peripheral connections, including WLAN, Bluetooth, GPS, and multiple display interfaces. The device is packaged in a 12 mm x 12 mm, 0.4 mm pitch FCPBGA format, suitable for applications such as high-end mobile internet devices, portable media players, and gaming consoles. The MCIMX6Q5EZK08AE is classified under the extended commercial temperature grade, making it suitable for a range of consumer electronics applications.

Datasheet Summary
Powered by GS/AI

The MCIMX6Q5EZK08AE is a quad-core ARM Cortex-A9 microprocessor from the i.MX 6Quad series, operating at a frequency of 800 MHz. It is designed for multimedia applications, offering high performance while maintaining low power consumption. The processor features integrated 2D and 3D graphics capabilities, supports 1080p video processing, and includes advanced power management features. It has a 2vó32-bit LPDDR2-800 memory interface and supports various peripheral connections, including WLAN, Bluetooth, GPS, and multiple display interfaces. The device is packaged in a 12 mm x 12 mm, 0.4 mm pitch FCPBGA format, suitable for applications such as high-end mobile internet devices, portable media players, and gaming consoles. The MCIMX6Q5EZK08AE is classified under the extended commercial temperature grade, making it suitable for a range of consumer electronics applications.

Suppliers

Company
Product
Description
Supplier Links
800MHZ Embedded Microprocessor MPU - 694-MCIMX6Q5EZK08AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX6Q5EZK08AE
800MHZ Embedded Microprocessor MPU 694-MCIMX6Q5EZK08AE
IC MPU I.MX6Q 800MHZ 569MAPBGA Product overview: MCIMX6Q5EZK08AE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Q5EZK08AE can be used for catalog matching and distributor lookup.

IC MPU I.MX6Q 800MHZ 569MAPBGA Product overview: MCIMX6Q5EZK08AE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Q5EZK08AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX6Q5EZK08AE - 926546-MCIMX6Q5EZK08AE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6Q5EZK08AE
926546-MCIMX6Q5EZK08AE
Embedded - Embedded - Microprocessors - MCIMX6Q5EZK08AE 926546-MCIMX6Q5EZK08AE
Manufacturer: NXP Win Source Part Number: 926546-MCIMX6Q5EZK08 AE Series: i.MX6Q Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 800MHz 569-MAPBGA (12x12) Core Processor: ARM® Cortex®-A9 Speed: 800MHz Package: 569-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 569-MAPBGA (12x12) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 189 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926546-MCIMX6Q5EZK08AE
Series: i.MX6Q
Operating Temperature Range: -20°C ~ 105°C (TJ)
Features: ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 800MHz 569-MAPBGA (12x12)
Core Processor: ARM® Cortex®-A9
Speed: 800MHz
Package: 569-LFBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 569-MAPBGA (12x12)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 189
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6Q5EZK08AE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6Q5EZK08AE
Embedded - Microprocessors MCIMX6Q5EZK08AE
I.MX6Q POP ROM PERF ENHA

I.MX6Q POP ROM PERF ENHA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6Q5EZK08AE
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6Q5EZK08AE
IC MPU I.MX6Q 800MHZ 569MAPBGA

IC MPU I.MX6Q 800MHZ 569MAPBGA

Supplier's Site
Microprocessors - MCIMX6Q5EZK08AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6Q5EZK08AE
Microprocessors MCIMX6Q5EZK08AE
ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 800MHz 569-MAPBGA (12x12)

ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 800MHz 569-MAPBGA (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6Q5EZK08AE 926546-MCIMX6Q5EZK08AE MCIMX6Q5EZK08AE MCIMX6Q5EZK08AE MCIMX6Q5EZK08AE
Product Name 800MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX6Q5EZK08AE Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family i.MX 6Quad ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM® Cortex®-A9
Supply Voltage 1.05 V to 1.5 V
Package Type Other; Tray P-BGA; Other; 569-MAPBGA (12x12) BGA; Other; 569-LFBGA
Pin Count 569
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details