ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 852MHz 624-FCBGA (21x21)
ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Processors - Application Specialized i.MX 6 series 32-bit MPU, Quad ARM Cortex-A9 core, 850MHz, FCBGA 624
I.MX6Q ROM PERF ENHAN
IC MPU I.MX6Q 852MHZ 624FCBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX6Q4AVT08AER-ND | MCIMX6Q4AVT08AER | MCIMX6Q4AVT08AER | MCIMX6Q4AVT08AER | MCIMX6Q4AVT08AER |
| Product Name | Microprocessors | Microprocessors | Processors - Application Specialized | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 4 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A9 | ARM® Cortex®-A9 | ARM; ARM® Cortex®-A9 | ARM; ARMR CortexR-A9 | |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||||
| Package Type | Other; 624-FBGA, FCBGA | BGA; Other; 624-FBGA, FCBGA |