NXP Semiconductors Microprocessors MCIMX6L2EVN10AC

Description
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-13632-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13632-ND
Microprocessors 568-13632-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6L2EVN10AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6L2EVN10AC
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6L2EVN10AC
IC MPU I.MX6SL 1.0GHZ 432MAPBGA Product overview: MCIMX6L2EVN10AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6L2EVN10AC can be used for catalog matching and distributor lookup.

IC MPU I.MX6SL 1.0GHZ 432MAPBGA Product overview: MCIMX6L2EVN10AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6L2EVN10AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1170001-MCIMX6L2EVN10AC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1170001-MCIMX6L2EVN10AC
Integrated Circuits (ICs) - Embedded - Microprocessors 1170001-MCIMX6L2EVN10AC
Win Source Part Number: 1170001-MCIMX6L2EVN1 0AC Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX6SL Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 1.2V, 1.8V, 3.0V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Package: Tray Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART Standard Package: 160 Package / Case: 432-TFBGA Supplier Device Package: 432-MAPBGA (13x13) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-13632,9353604945 57,MCIMX6L2EVN10AC-N D Base Product Number: MCIMX6

Win Source Part Number: 1170001-MCIMX6L2EVN10AC
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i.MX6SL
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + PHY (3)
Voltage - I/O: 1.2V, 1.8V, 3.0V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package: Tray
Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Standard Package: 160
Package / Case: 432-TFBGA
Supplier Device Package: 432-MAPBGA (13x13)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-13632,935360494557,MCIMX6L2EVN10AC-ND
Base Product Number: MCIMX6

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6L2EVN10AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6L2EVN10AC
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6L2EVN10AC
IC MPU I.MX6SL 1.0GHZ 432MAPBGA

IC MPU I.MX6SL 1.0GHZ 432MAPBGA

Supplier's Site
Embedded - Microprocessors - MCIMX6L2EVN10AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6L2EVN10AC
Embedded - Microprocessors MCIMX6L2EVN10AC
I.MX 6SL ROM PERF ENHAN

I.MX 6SL ROM PERF ENHAN

Supplier's Site Datasheet
Microprocessors - MCIMX6L2EVN10AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6L2EVN10AC
Microprocessors MCIMX6L2EVN10AC
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-13632-ND 694-MCIMX6L2EVN10AC 1170001-MCIMX6L2EVN10AC MCIMX6L2EVN10AC MCIMX6L2EVN10AC MCIMX6L2EVN10AC
Product Name Microprocessors 1.0GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 i.MX 6SoloLite ARM; ARMR CortexR-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9
Supply Voltage 1.2V; 1.8V; 3V 1.05 V to 1.5 V 1.2V, 1.8V, 3.0V
Package Type Other; 432-TFBGA Other; Tray BGA; Other; 432-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80386DXL-25 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXEQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , QorIQ ARM Cortex
Package Type P-BGA; Other; 780 pin
FC-PBGA
View Details
Microprocessors - ATSAMA5D21B-CUR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers