NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX6L2EVN10AB MCIMX6L2EVN10AB

Description
Manufacturer: NXP Win Source Part Number: 111612-MCIMX6L2EVN10 AB Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 1.2V, 1.8V, 3.0V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 432-MAPBGA (13x13) Speed(Frequency): 1.0GHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 111612-MCIMX6L2EVN10 AB Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 1.2V, 1.8V, 3.0V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 432-MAPBGA (13x13) Speed(Frequency): 1.0GHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6L2EVN10AB - 111612-MCIMX6L2EVN10AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6L2EVN10AB
111612-MCIMX6L2EVN10AB
Embedded - Embedded - Microprocessors - MCIMX6L2EVN10AB 111612-MCIMX6L2EVN10AB
Manufacturer: NXP Win Source Part Number: 111612-MCIMX6L2EVN10 AB Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 1.2V, 1.8V, 3.0V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 432-MAPBGA (13x13) Speed(Frequency): 1.0GHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 111612-MCIMX6L2EVN10AB
Packaging: Tray
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (3)
Voltage - I/O: 1.2V, 1.8V, 3.0V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 432-MAPBGA (13x13)
Speed(Frequency): 1.0GHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6L2EVN10AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6L2EVN10AB
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6L2EVN10AB
IC MPU I.MX6SL 1.0GHZ 432MAPBGA Product overview: MCIMX6L2EVN10AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6L2EVN10AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6SL 1.0GHZ 432MAPBGA Product overview: MCIMX6L2EVN10AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6L2EVN10AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6L2EVN10AB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6L2EVN10AB-ND
Microprocessors MCIMX6L2EVN10AB-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

Buy Now Datasheet
Microprocessors - MCIMX6L2EVN10AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6L2EVN10AB
Microprocessors MCIMX6L2EVN10AB
ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

ARM® Cortex®-A9 Microprocessor IC i.MX6SL 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6L2EVN10AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6L2EVN10AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6L2EVN10AB
IC MPU I.MX6SL 1.0GHZ 432MAPBGA

IC MPU I.MX6SL 1.0GHZ 432MAPBGA

Supplier's Site
Embedded - Microprocessors - MCIMX6L2EVN10AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6L2EVN10AB
Embedded - Microprocessors MCIMX6L2EVN10AB
IC MPU I.MX6SL 1.0GHZ 432MAPBGA

IC MPU I.MX6SL 1.0GHZ 432MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6L2EVN10AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6L2EVN10AB
Microprocessors MCIMX6L2EVN10AB
IC MPU I.MX6SL 1.0GHZ 432MAPBGA

IC MPU I.MX6SL 1.0GHZ 432MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 111612-MCIMX6L2EVN10AB 694-MCIMX6L2EVN10AB MCIMX6L2EVN10AB-ND MCIMX6L2EVN10AB MCIMX6L2EVN10AB MCIMX6L2EVN10AB MCIMX6L2EVN10AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6L2EVN10AB 1.0GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.2V, 1.8V, 3.0V 1.05 V to 1.5 V 1.2V; 1.8V; 3V
Package Type P-BGA; Other; 432-MAPBGA (13x13) Other; Tray Other; 432-TFBGA BGA; Other; 432-TFBGA Other; 432-TFBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750FX-FB25F3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details