NXP Semiconductors Microprocessors MCIMX6G3CVM05AB

Description
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14273-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14273-ND
Microprocessors 568-14273-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MCIMX6G3CVM05AB - 884014-MCIMX6G3CVM05AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6G3CVM05AB
884014-MCIMX6G3CVM05AB
Embedded - Embedded - Microprocessors - MCIMX6G3CVM05AB 884014-MCIMX6G3CVM05AB
Manufacturer: NXP Win Source Part Number: 884014-MCIMX6G3CVM05 AB Series: i.MX6UL Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: 289-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 760 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14273, 935346158557, MCIMX6G3CVM05AB-ND

Manufacturer: NXP
Win Source Part Number: 884014-MCIMX6G3CVM05AB
Series: i.MX6UL
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Core Processor: ARM® Cortex®-A7
Speed: 528MHz
Package: 289-LFBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 289-MAPBGA (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 760
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14273, 935346158557, MCIMX6G3CVM05AB-ND

Buy Now Datasheet
528MHZ Embedded Microprocessor MPU - 694-MCIMX6G3CVM05AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6G3CVM05AB
528MHZ Embedded Microprocessor MPU 694-MCIMX6G3CVM05AB
IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G3CVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3CVM05AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G3CVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3CVM05AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6G3CVM05AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G3CVM05AB
Embedded - Microprocessors MCIMX6G3CVM05AB
IC MPU I.MX6UL 289BGA

IC MPU I.MX6UL 289BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6G3CVM05AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6G3CVM05AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6G3CVM05AB
IC MPU I.MX6UL 528MHZ 289MAPBGA

IC MPU I.MX6UL 528MHZ 289MAPBGA

Supplier's Site
Microprocessors - MCIMX6G3CVM05AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6G3CVM05AB
Microprocessors MCIMX6G3CVM05AB
IC MPU I.MX6UL 289BGA

IC MPU I.MX6UL 289BGA

Supplier's Site Datasheet
Microprocessors - MCIMX6G3CVM05AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6G3CVM05AB
Microprocessors MCIMX6G3CVM05AB
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6G3CVM05AB
Processors - Application Specialized MCIMX6G3CVM05AB
Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA

Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14273-ND 884014-MCIMX6G3CVM05AB 694-MCIMX6G3CVM05AB MCIMX6G3CVM05AB MCIMX6G3CVM05AB MCIMX6G3CVM05AB MCIMX6G3CVM05AB MCIMX6G3CVM05AB
Product Name Microprocessors Embedded - Embedded - Microprocessors - MCIMX6G3CVM05AB 528MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Processors - Application Specialized
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 i.MX 6UltraLite ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM® Cortex®-A7 ARM® Cortex®-A7
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V 1.15 V to 1.3 V
Package Type Other; 289-LFBGA P-BGA; Other; 289-MAPBGA (14x14) Other; Tray Other; 289-LFBGA BGA; Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM29000-16KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details