NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX6G3CVM05AA MCIMX6G3CVM05AA

Description
Manufacturer: NXP Win Source Part Number: 884013-MCIMX6G3CVM05 AA Series: i.MX6UL Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Tray Package: 289-LFBGA Part Status: Obsolete Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884013-MCIMX6G3CVM05 AA Series: i.MX6UL Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Tray Package: 289-LFBGA Part Status: Obsolete Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6G3CVM05AA - 884013-MCIMX6G3CVM05AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6G3CVM05AA
884013-MCIMX6G3CVM05AA
Embedded - Embedded - Microprocessors - MCIMX6G3CVM05AA 884013-MCIMX6G3CVM05AA
Manufacturer: NXP Win Source Part Number: 884013-MCIMX6G3CVM05 AA Series: i.MX6UL Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Tray Package: 289-LFBGA Part Status: Obsolete Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 884013-MCIMX6G3CVM05AA
Series: i.MX6UL
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Core Processor: ARM® Cortex®-A7
Speed: 528MHz
Package: Tray
Package: 289-LFBGA
Part Status: Obsolete
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 289-MAPBGA (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MCIMX6G3CVM05AA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6G3CVM05AA-ND
Microprocessors MCIMX6G3CVM05AA-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
528MHZ Embedded Microprocessor MPU - 694-MCIMX6G3CVM05AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6G3CVM05AA
528MHZ Embedded Microprocessor MPU 694-MCIMX6G3CVM05AA
IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G3CVM05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3CVM05AA can be used for catalog matching and distributor lookup.

IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G3CVM05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G3CVM05AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6G3CVM05AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G3CVM05AA
Embedded - Microprocessors MCIMX6G3CVM05AA
IC MPU I.MC6UL 528MHZ 289BGA

IC MPU I.MC6UL 528MHZ 289BGA

Supplier's Site Datasheet
IC MPU I.MC6UL 528MHZ 289BGA - 568-MCIMX6G3CVM05AA - Utmel Electronic Limited
Hong Kong, China
IC MPU I.MC6UL 528MHZ 289BGA
568-MCIMX6G3CVM05AA
IC MPU I.MC6UL 528MHZ 289BGA 568-MCIMX6G3CVM05AA
IC MPU I.MC6UL 528MHZ 289BGA

IC MPU I.MC6UL 528MHZ 289BGA

Supplier's Site
Microprocessors - MCIMX6G3CVM05AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6G3CVM05AA
Microprocessors MCIMX6G3CVM05AA
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX6G3CVM05AA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6G3CVM05AA
Microprocessors MCIMX6G3CVM05AA
IC MPU I.MC6UL 528MHZ 289BGA

IC MPU I.MC6UL 528MHZ 289BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6G3CVM05AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6G3CVM05AA
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6G3CVM05AA
IC MPU I.MX6UL 528MHZ 289MAPBGA

IC MPU I.MX6UL 528MHZ 289MAPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884013-MCIMX6G3CVM05AA MCIMX6G3CVM05AA-ND 694-MCIMX6G3CVM05AA MCIMX6G3CVM05AA 568-MCIMX6G3CVM05AA MCIMX6G3CVM05AA MCIMX6G3CVM05AA MCIMX6G3CVM05AA
Product Name Embedded - Embedded - Microprocessors - MCIMX6G3CVM05AA Microprocessors 528MHZ Embedded Microprocessor MPU Embedded - Microprocessors IC MPU I.MC6UL 528MHZ 289BGA Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type P-BGA; Other; 289-MAPBGA (14x14) Other; 289-LFBGA Other; Tray Other; 289-LFBGA BGA; Other; 289-LFBGA Other; 289-LFBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 i.MX 6UltraLite ARM; ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V 1.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1806EZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3703 Sitara Processor - AM3703CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type Other; 783 FC-BGA HiTCE
Clock Speed 833 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details