NXP Semiconductors 528MHZ Embedded Microprocessor MPU MCIMX6G2DVM05AA

Description
IC MPU I.MX6 528MHZ 289MAPBGA Product overview: MCIMX6G2DVM05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G2DVM05AA can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU I.MX6 528MHZ 289MAPBGA Product overview: MCIMX6G2DVM05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G2DVM05AA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCIMX6G2DVM05AA is a microprocessor from the i.MX 6UltraLite family, featuring a single ARM Cortex-A7 core that operates at speeds up to 528 MHz. This processor is designed for applications requiring high performance and low power consumption, making it suitable for devices such as point-of-sale systems, telematics, IoT gateways, and smart appliances. The device includes an integrated power management module that simplifies power supply design and sequencing. It supports a variety of memory interfaces, including LPDDR2, DDR3, NAND flash, NOR flash, and eMMC, allowing for flexible memory configurations. The processor also features advanced multimedia capabilities, including a NEON media processing engine and support for various peripheral interfaces such as USB, Ethernet, and CAN. The MCIMX6G2DVM05AA is packaged in a 14 x 14 mm BGA format with a 0.8 mm pitch and operates within a junction temperature range of 0 to +95°C. Its combination of performance, power efficiency, and extensive interface support makes it a viable option for engineers looking to implement robust processing solutions in consumer electronics.

Datasheet Summary
Powered by GS/AI

The MCIMX6G2DVM05AA is a microprocessor from the i.MX 6UltraLite family, featuring a single ARM Cortex-A7 core that operates at speeds up to 528 MHz. This processor is designed for applications requiring high performance and low power consumption, making it suitable for devices such as point-of-sale systems, telematics, IoT gateways, and smart appliances. The device includes an integrated power management module that simplifies power supply design and sequencing. It supports a variety of memory interfaces, including LPDDR2, DDR3, NAND flash, NOR flash, and eMMC, allowing for flexible memory configurations. The processor also features advanced multimedia capabilities, including a NEON media processing engine and support for various peripheral interfaces such as USB, Ethernet, and CAN. The MCIMX6G2DVM05AA is packaged in a 14 x 14 mm BGA format with a 0.8 mm pitch and operates within a junction temperature range of 0 to +95°C. Its combination of performance, power efficiency, and extensive interface support makes it a viable option for engineers looking to implement robust processing solutions in consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
528MHZ Embedded Microprocessor MPU - 694-MCIMX6G2DVM05AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6G2DVM05AA
528MHZ Embedded Microprocessor MPU 694-MCIMX6G2DVM05AA
IC MPU I.MX6 528MHZ 289MAPBGA Product overview: MCIMX6G2DVM05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G2DVM05AA can be used for catalog matching and distributor lookup.

IC MPU I.MX6 528MHZ 289MAPBGA Product overview: MCIMX6G2DVM05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G2DVM05AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6G2DVM05AA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6G2DVM05AA-ND
Microprocessors MCIMX6G2DVM05AA-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6G2DVM05AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6G2DVM05AA
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6G2DVM05AA
I.MX 32 BIT MPU, ARM CORTEX-A7 C

I.MX 32 BIT MPU, ARM CORTEX-A7 C

Supplier's Site
Microprocessors - MCIMX6G2DVM05AA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6G2DVM05AA
Microprocessors MCIMX6G2DVM05AA
I.MX 32 BIT MPU, ARM CORTEX-A7 C

I.MX 32 BIT MPU, ARM CORTEX-A7 C

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6G2DVM05AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G2DVM05AA
Embedded - Microprocessors MCIMX6G2DVM05AA
IC MPU I.MC6UL 528MHZ 289BGA

IC MPU I.MC6UL 528MHZ 289BGA

Supplier's Site Datasheet
Microprocessors - MCIMX6G2DVM05AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6G2DVM05AA
Microprocessors MCIMX6G2DVM05AA
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX6G2DVM05AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6G2DVM05AA
Microprocessors MCIMX6G2DVM05AA
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6G2DVM05AA MCIMX6G2DVM05AA-ND MCIMX6G2DVM05AA MCIMX6G2DVM05AA MCIMX6G2DVM05AA MCIMX6G2DVM05AA
Product Name 528MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Bulk Other; 289-LFBGA Other; 289-LFBGA BGA; Other; 289-LFBGA
Operating Temperature 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000-16GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Microprocessors - 296-AM6442BSFGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details