I.MX 32-BIT MPU, ARM CORTEX-A7 C
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
I.MX 32-BIT MPU, ARM CORTEX-A7 C
I.MX 32-BIT MPU, ARM CORTEX-A7 C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 568-MCIMX6G2AVM05ABRTR-ND | MCIMX6G2AVM05ABR | MCIMX6G2AVM05ABR | MCIMX6G2AVM05ABR |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 | ARM® Cortex®-A7 |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 289-LFBGA | BGA; Other; 289-LFBGA | Other; 289-LFBGA |