NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX6G2AVM05AB MCIMX6G2AVM05AB

Description
Manufacturer: NXP Win Source Part Number: 851644-MCIMX6G2AVM05 AB Series: i.MX6UL Features: Microprocessor IC series Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13755, 935346154557, MCIMX6G2AVM05AB-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 851644-MCIMX6G2AVM05 AB Series: i.MX6UL Features: Microprocessor IC series Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13755, 935346154557, MCIMX6G2AVM05AB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6G2AVM05AB - 851644-MCIMX6G2AVM05AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6G2AVM05AB
851644-MCIMX6G2AVM05AB
Embedded - Embedded - Microprocessors - MCIMX6G2AVM05AB 851644-MCIMX6G2AVM05AB
Manufacturer: NXP Win Source Part Number: 851644-MCIMX6G2AVM05 AB Series: i.MX6UL Features: Microprocessor IC series Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13755, 935346154557, MCIMX6G2AVM05AB-ND

Manufacturer: NXP
Win Source Part Number: 851644-MCIMX6G2AVM05AB
Series: i.MX6UL
Features: Microprocessor IC series
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13755, 935346154557, MCIMX6G2AVM05AB-ND

Buy Now Datasheet
528MHZ Embedded Microprocessor MPU - 694-MCIMX6G2AVM05AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6G2AVM05AB
528MHZ Embedded Microprocessor MPU 694-MCIMX6G2AVM05AB
IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G2AVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G2AVM05AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6UL 528MHZ 289MAPBGA Product overview: MCIMX6G2AVM05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6G2AVM05AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-13755-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13755-ND
Microprocessors 568-13755-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX6G2AVM05AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6G2AVM05AB
Microprocessors MCIMX6G2AVM05AB
ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX6G2AVM05AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6G2AVM05AB
Microprocessors MCIMX6G2AVM05AB
IC MPU I.MC6UL 528MHZ 289BGA

IC MPU I.MC6UL 528MHZ 289BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6G2AVM05AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6G2AVM05AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6G2AVM05AB
IC MPU I.MX6UL 528MHZ 289MAPBGA

IC MPU I.MX6UL 528MHZ 289MAPBGA

Supplier's Site
Embedded - Microprocessors - MCIMX6G2AVM05AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G2AVM05AB
Embedded - Microprocessors MCIMX6G2AVM05AB
IC MPU I.MC6UL 528MHZ 289BGA

IC MPU I.MC6UL 528MHZ 289BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6G2AVM05AB
Processors - Application Specialized MCIMX6G2AVM05AB
Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA

Processors - Application Specialized i.MX 32-bit MPU, ARM Cortex-A7 core, 500MHz, 289BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 851644-MCIMX6G2AVM05AB 694-MCIMX6G2AVM05AB 568-13755-ND MCIMX6G2AVM05AB MCIMX6G2AVM05AB MCIMX6G2AVM05AB MCIMX6G2AVM05AB MCIMX6G2AVM05AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6G2AVM05AB 528MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Processors - Application Specialized
Microprocessor Family i.MX 6UltraLite ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM; ARM® Cortex®-A7
Supply Voltage 1.15 V to 1.3 V 1.2V; 1.5V; 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 289-LFBGA BGA; Other; 289-LFBGA Other; 289-LFBGA
Pin Count 289 289
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D36A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
5 suppliers