NXP Semiconductors Microprocessors MCIMX6D5EYM10ACR

Description
ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)
Request a Quote
Description
ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCIMX6D5EYM10AC is part of the i.MX 6Dual series of application processors from NXP Semiconductors, designed for multimedia applications. It features a dual-core Arm Cortex-A9 architecture operating at speeds up to 1.0 GHz, which balances performance and power efficiency. The processor includes integrated graphics processing units (GPUs) for 2D and 3D graphics, as well as a video processing unit (VPU) capable of handling 1080p video. This processor supports a variety of memory types, including DDR3, DDR3L, and LPDDR2, and offers a flexible interface for connecting peripherals such as displays, cameras, and storage devices. It is suitable for applications in netbooks, high-end mobile internet devices, portable media players, and gaming consoles. The device is packaged in a 21 mm x 21 mm FCPBGA format with a 0.8 mm pitch, making it compatible with compact designs. Engineers considering this product should note its advanced power management features, including dynamic voltage and frequency scaling, which enhance energy efficiency during operation. The MCIMX6D5EYM10AC is designed for extended commercial temperature ranges, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The MCIMX6D5EYM10AC is part of the i.MX 6Dual series of application processors from NXP Semiconductors, designed for multimedia applications. It features a dual-core Arm Cortex-A9 architecture operating at speeds up to 1.0 GHz, which balances performance and power efficiency. The processor includes integrated graphics processing units (GPUs) for 2D and 3D graphics, as well as a video processing unit (VPU) capable of handling 1080p video. This processor supports a variety of memory types, including DDR3, DDR3L, and LPDDR2, and offers a flexible interface for connecting peripherals such as displays, cameras, and storage devices. It is suitable for applications in netbooks, high-end mobile internet devices, portable media players, and gaming consoles. The device is packaged in a 21 mm x 21 mm FCPBGA format with a 0.8 mm pitch, making it compatible with compact designs. Engineers considering this product should note its advanced power management features, including dynamic voltage and frequency scaling, which enhance energy efficiency during operation. The MCIMX6D5EYM10AC is designed for extended commercial temperature ranges, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX6D5EYM10ACR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6D5EYM10ACR-ND
Microprocessors MCIMX6D5EYM10ACR-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6D5EYM10ACR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6D5EYM10ACR
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6D5EYM10ACR
IC MPU I.MX6D 1.0GHZ 624FCPBGA

IC MPU I.MX6D 1.0GHZ 624FCPBGA

Supplier's Site
Embedded - Microprocessors - MCIMX6D5EYM10ACR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6D5EYM10ACR
Embedded - Microprocessors MCIMX6D5EYM10ACR
IC MPU I.MX6D 1.0GHZ 624FCBGA

IC MPU I.MX6D 1.0GHZ 624FCBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6D5EYM10ACR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6D5EYM10ACR
Microprocessors MCIMX6D5EYM10ACR
ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX6D5EYM10ACR-ND MCIMX6D5EYM10ACR MCIMX6D5EYM10ACR MCIMX6D5EYM10ACR
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 624-LFBGA, FCBGA BGA; Other; 624-LFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
QORMINO ® -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details