NXP Semiconductors Integrated Circuits (ICs) Embedded Microprocessors MCIMX535DVP2C2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Embedded Microprocessors Series: i.MX53 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.2GHz Ethernet: 10/100Mbps (1)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Embedded Microprocessors Series: i.MX53 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.2GHz Ethernet: 10/100Mbps (1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Embedded Microprocessors Series: i.MX53 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.2GHz Ethernet: 10/100Mbps (1)

Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: i.MX53
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.2GHz
Ethernet: 10/100Mbps (1)

Buy Now Datasheet
Microprocessors - 568-MCIMX535DVP2C2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-MCIMX535DVP2C2-ND
Microprocessors 568-MCIMX535DVP2C2-ND
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1.2GHz 529-FBGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1.2GHz 529-FBGA (19x19)

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-MCIMX535DVP2C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-MCIMX535DVP2C2
1.2GHZ Embedded Microprocessor MPU 694-MCIMX535DVP2C2
IC MPU I.MX53 1.2GHZ 529FBGA Product overview: MCIMX535DVP2C2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX535DVP2C2 can be used for catalog matching and distributor lookup.

IC MPU I.MX53 1.2GHZ 529FBGA Product overview: MCIMX535DVP2C2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX535DVP2C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX535DVP2C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX535DVP2C2
Embedded - Microprocessors MCIMX535DVP2C2
IC MPU 32BIT ARM 529PBGA

IC MPU 32BIT ARM 529PBGA

Supplier's Site Datasheet
Microprocessors - MCIMX535DVP2C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX535DVP2C2
Microprocessors MCIMX535DVP2C2
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1.2GHz 529-FBGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1.2GHz 529-FBGA (19x19)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX535DVP2C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX535DVP2C2
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX535DVP2C2
IC MPU 32BIT ARM 529PBGA

IC MPU 32BIT ARM 529PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-MCIMX535DVP2C2-ND 694-MCIMX535DVP2C2 MCIMX535DVP2C2 MCIMX535DVP2C2 MCIMX535DVP2C2
Product Name Integrated Circuits (ICs) Embedded Microprocessors Microprocessors 1.2GHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3.3V 900 mV to 1.35 V
Package Type Other; 529-FBGA Other; Tray BGA; Other; 529-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3703CUSD60 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - CS80C286-12 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details